DF206ST-G
DF206ST-G
Obsolete
Description:  BRIDGE RECT 1PHASE 600V 2A DFS
Manufacturer:  Comchip Technology
Datasheet:   DF206ST-G Datasheet
History Price: $0.60000
In Stock: 28100
DF206ST-G Specification
Specification
Part No
DF206ST-G
Category
Diodes - Bridge Rectifiers
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
DFS
DF206ST-G PDF Datasheet
DF206ST-G Related Parts
DF2005S-G
DF2005S-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF2005SP-G
DF2005SP-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF2005ST-G
DF2005ST-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF201S-G
DF201S-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201SP-G
DF201SP-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201ST-G
DF201ST-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF202S-G
DF202S-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202SP-G
DF202SP-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202ST-G
DF202ST-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF204SP-G
DF204SP-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF204ST-G
DF204ST-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF206SP-G
DF206SP-G
Comchip Technology
BRIDGE RECT 1PHASE 600V 2A DFS
DF206ST-G Compare Parts
  • DF206ST-G vs DF25NA160
  • DF206ST-G vs DF25NA160
  • DF206ST-G vs DF25NA100
  • DF206ST-G vs DF25NA100
  • DF206ST-G vs DF210ST-G
  • DF206ST-G vs DF210SP-G
  • DF206ST-G vs DF208ST-G
  • DF206ST-G vs DF208SP-G
  • DF206ST-G vs DF208S-G
  • DF206ST-G vs DF206SP-G
  • DF206ST-G vs DF204ST-G
  • DF206ST-G vs DF204SP-G
  • DF206ST-G vs DF202ST-G
  • DF206ST-G vs DF202SP-G
  • DF206ST-G vs DF202S-G
  • DF206ST-G vs DF201ST-G
  • DF206ST-G vs DF201SP-G
  • DF206ST-G vs DF201S-G
  • DF206ST-G vs DF2005ST-G
  • DF206ST-G vs DF2005SP-G
  • DF206ST-G vs DF2005S-G
  • DF206ST-G vs DF208-G
  • DF206ST-G vs DF202-G
  • DF206ST-G vs DF201-G
  • DF206ST-G vs DF2005-G
  • DF206ST-G vs DF20NA80S
  • DF206ST-G vs DF20NA80F1
  • DF206ST-G vs DF20NA160 S
  • DF206ST-G vs DF20NA160 F1
  • DF206ST-G vs DF20CA160
  • DF206ST-G vs DF20AA160
  • DF206ST-G vs DF20AA120
  • DF206ST-G vs DF206S
  • DF206ST-G vs DF2010S
  • DF206ST-G vs DF200AE80
  • DF206ST-G vs DF200AE160
  • DF206ST-G vs DF200AB80
  • DF206ST-G vs DF200AB160
  • DF206ST-G FAQ
    Q1: What is the Comchip Technology DF206ST-G?
    A1: The Comchip Technology DF206ST-G is a Schottky barrier diode designed for general-purpose applications, offering low forward voltage and fast switching.

    Q2: What is the typical forward voltage of the DF206ST-G?
    A2: The DF206ST-G typically has a forward voltage drop of 0.45 V at 1 A.

    Q3: What is the maximum reverse voltage rating of the DF206ST-G?
    A3: The DF206ST-G has a maximum reverse voltage rating of 60 V.

    Q4: What is the maximum average forward current for the DF206ST-G?
    A4: The DF206ST-G can handle a maximum average forward current of 2 A.

    Q5: What is the typical reverse recovery time of the DF206ST-G?
    A5: The DF206ST-G typically has a reverse recovery time of less than 10 ns.

    Q6: In what package is the DF206ST-G available?
    A6: The DF206ST-G is available in the standard DO-201AD package.

    Q7: Is the DF206ST-G suitable for power supply rectification?
    A7: Yes, the DF206ST-G is commonly used for rectification in power supplies due to its low forward voltage and fast recovery time.

    Q8: Does the DF206ST-G have a built-in protective feature?
    A8: The DF206ST-G does not include internal protection features but is designed for reliable performance in typical diode applications.

    Q9: What are typical applications of the DF206ST-G?
    A9: The DF206ST-G is used in power rectification, protection circuits, and low-voltage power supplies.

    Q10: What is the maximum junction temperature for the DF206ST-G?
    A10: The maximum junction temperature for the DF206ST-G is 150°C.

    Q11: Can the DF206ST-G be used in high-frequency circuits?
    A11: Yes, the DF206ST-G is suitable for high-frequency applications due to its fast switching characteristics.

    Q12: What is the reverse leakage current of the DF206ST-G?
    A12: The reverse leakage current of the DF206ST-G is typically 5 µA at 25°C and 60 V reverse voltage.

    Q13: Is the DF206ST-G RoHS compliant?
    A13: Yes, the DF206ST-G is RoHS compliant.

    Q14: Can the DF206ST-G be used for switching power supplies?
    A14: Yes, the DF206ST-G is suitable for use in switching power supplies due to its low forward voltage drop and fast recovery.

    Q15: What is the total capacitance of the DF206ST-G?
    A15: The DF206ST-G typically has a junction capacitance of 50 pF at a reverse voltage of 10 V.

    Q16: Is the DF206ST-G ideal for use in automotive applications?
    A16: Yes, the DF206ST-G can be used in automotive applications due to its robust design and high current handling capacity.

    Q17: What is the maximum storage temperature of the DF206ST-G?
    A17: The maximum storage temperature for the DF206ST-G is 150°C.

    Q18: What is the typical operating temperature range for the DF206ST-G?
    A18: The DF206ST-G operates within a temperature range of -55°C to +150°C.

    Q19: Can the DF206ST-G be used for circuit protection in consumer electronics?
    A19: Yes, the DF206ST-G is often used in consumer electronics for circuit protection due to its low forward voltage and fast switching.

    Q20: What type of diode is the DF206ST-G?
    A20: The DF206ST-G is a Schottky barrier diode, known for its low forward voltage drop and fast switching performance.
    Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!