CZRC5366B-G
CZRC5366B-G
Obsolete
Description:  DIODE ZENER 39V 5W DO214AB
Manufacturer:  Comchip Technology
Datasheet:   CZRC5366B-G Datasheet
History Price: $0.85000
In Stock: 31300
CZRC5366B-G Specification
Specification
Part No
CZRC5366B-G
Category
Diodes - Zener - Single
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
39 V
Tolerance
?%
Power - Max
5 W
Impedance (Max) (Zzt)
14 Ohms
Current - Reverse Leakage @ Vr
500 nA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 1 A
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
CZRC5366B-G PDF Datasheet
CZRC5366B-G Related Parts
CZRA5920B-G
CZRA5920B-G
Comchip Technology
DIODE ZENER 6.2V 1.5W DO214AC
CZRA5921B-G
CZRA5921B-G
Comchip Technology
DIODE ZENER 6.8V 1.5W DO214AC
CZRA5922B-G
CZRA5922B-G
Comchip Technology
DIODE ZENER 7.5V 1.5W DO214AC
CZRA5923B-G
CZRA5923B-G
Comchip Technology
DIODE ZENER 8.2V 1.5W DO214AC
CZRA5924B-G
CZRA5924B-G
Comchip Technology
DIODE ZENER 9.1V 1.5W DO214AC
CZRA5925B-G
CZRA5925B-G
Comchip Technology
DIODE ZENER 10V 1.5W DO214AC
CZRA5926B-G
CZRA5926B-G
Comchip Technology
DIODE ZENER 11V 1.5W DO214AC
CZRA5927B-G
CZRA5927B-G
Comchip Technology
DIODE ZENER 12V 1.5W DO214AC
CZRA5928B-G
CZRA5928B-G
Comchip Technology
DIODE ZENER 13V 1.5W DO214AC
CZRA5929B-G
CZRA5929B-G
Comchip Technology
DIODE ZENER 15V 1.5W DO214AC
CZRA5930B-G
CZRA5930B-G
Comchip Technology
DIODE ZENER 16V 1.5W DO214AC
CZRA5931B-G
CZRA5931B-G
Comchip Technology
DIODE ZENER 18V 1.5W DO214AC
CZRC5366B-G Compare Parts
  • CZRC5366B-G vs CZRF3V9B-HF
  • CZRC5366B-G vs CZRF3V6B-HF
  • CZRC5366B-G vs CZRF3V3B-HF
  • CZRC5366B-G vs CZRF3V0B-HF
  • CZRC5366B-G vs CZRF39VB-HF
  • CZRC5366B-G vs CZRF36VB-HF
  • CZRC5366B-G vs CZRF33VB-HF
  • CZRC5366B-G vs CZRF30VB-HF
  • CZRC5366B-G vs CZRF2V7B-HF
  • CZRC5366B-G vs CZRF2V4B-HF
  • CZRC5366B-G vs CZRF27VB-HF
  • CZRC5366B-G vs CZRF24VB-HF
  • CZRC5366B-G vs CZRF22VB-HF
  • CZRC5366B-G vs CZRF20VB-HF
  • CZRC5366B-G vs CZRF18VB-HF
  • CZRC5366B-G vs CZRF16VB-HF
  • CZRC5366B-G vs CZRF15VB-HF
  • CZRC5366B-G vs CZRF15VB
  • CZRC5366B-G vs CZRF13VB-HF
  • CZRC5366B-G vs CZRF12VB-HF
  • CZRC5366B-G vs CZRF11VB-HF
  • CZRC5366B-G vs CZRF10VB-HF
  • CZRC5366B-G vs CZRF10VB
  • CZRC5366B-G vs CZRER52C9V1
  • CZRC5366B-G vs CZRER52C8V2
  • CZRC5366B-G vs CZRER52C7V5
  • CZRC5366B-G vs CZRER52C6V8
  • CZRC5366B-G vs CZRER52C6V2
  • CZRC5366B-G vs CZRER52C5V1
  • CZRC5366B-G vs CZRER52C4V7
  • CZRC5366B-G vs CZRER52C4V3
  • CZRC5366B-G vs CZRC5388B-HF
  • CZRC5366B-G vs CZRC5387B-HF
  • CZRC5366B-G vs CZRC5386B-HF
  • CZRC5366B-G vs CZRC5385B-HF
  • CZRC5366B-G vs CZRC5384B-HF
  • CZRC5366B-G vs CZRC5383B-HF
  • CZRC5366B-G vs CZRC5382B-HF
  • CZRC5366B-G vs CZRC5381B-HF
  • CZRC5366B-G vs CZRC5380B-HF
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.