ACZRA4739-HF
ACZRA4739-HF
Active
Description:  DIODE ZENER 9.1V 1W DO214AC
Manufacturer:  Comchip Technology
History Price: $0.17112
In Stock: 12400
ACZRA4739-HF Specification
Specification
Part No
ACZRA4739-HF
Category
Diodes - Zener - Single
Manufacturer
Comchip Technology
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
9.1 V
Tolerance
?%
Power - Max
1 W
Impedance (Max) (Zzt)
5 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 7 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
Operating Temperature
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
ACZRA4739-HF PDF Datasheet
ACZRA4739-HF Related Parts
ACZRA4728-HF
ACZRA4728-HF
Comchip Technology
DIODE ZENER 3.3V 1W DO214AC
ACZRA4729-HF
ACZRA4729-HF
Comchip Technology
DIODE ZENER 3.6V 1W DO214AC
ACZRA4730-HF
ACZRA4730-HF
Comchip Technology
DIODE ZENER 3.9V 1W DO214AC
ACZRA4731-HF
ACZRA4731-HF
Comchip Technology
DIODE ZENER 4.3V 1W DO214AC
ACZRA4732-HF
ACZRA4732-HF
Comchip Technology
DIODE ZENER 4.7V 1W DO214AC
ACZRA4733-HF
ACZRA4733-HF
Comchip Technology
DIODE ZENER 5.1V 1W DO214AC
ACZRA4734-HF
ACZRA4734-HF
Comchip Technology
DIODE ZENER 5.6V 1W DO214AC
ACZRA4735-HF
ACZRA4735-HF
Comchip Technology
DIODE ZENER 6.2V 1W DO214AC
ACZRA4736-HF
ACZRA4736-HF
Comchip Technology
DIODE ZENER 6.8V 1W DO214AC
ACZRA4737-HF
ACZRA4737-HF
Comchip Technology
DIODE ZENER 7.5V 1W DO214AC
ACZRA4738-HF
ACZRA4738-HF
Comchip Technology
DIODE ZENER 8.2V 1W DO214AC
ACZRA4740-HF
ACZRA4740-HF
Comchip Technology
DIODE ZENER 10V 1W DO214AC
ACZRA4739-HF Compare Parts
  • ACZRA4739-HF vs ACZRW5256B-G
  • ACZRA4739-HF vs ACZRW5255B-HF
  • ACZRA4739-HF vs ACZRW5255B-G
  • ACZRA4739-HF vs ACZRW5254B-HF
  • ACZRA4739-HF vs ACZRW5254B-G
  • ACZRA4739-HF vs ACZRW5253B-HF
  • ACZRA4739-HF vs ACZRW5253B-G
  • ACZRA4739-HF vs ACZRW5252B-HF
  • ACZRA4739-HF vs ACZRW5252B-G
  • ACZRA4739-HF vs ACZRW5251B-HF
  • ACZRA4739-HF vs ACZRW5251B-G
  • ACZRA4739-HF vs ACZRW5250B-HF
  • ACZRA4739-HF vs ACZRW5250B-G
  • ACZRA4739-HF vs ACZRW5248B-HF
  • ACZRA4739-HF vs ACZRW5248B-G
  • ACZRA4739-HF vs ACZRW5246B-HF
  • ACZRA4739-HF vs ACZRW5246B-G
  • ACZRA4739-HF vs ACZRW5245B-HF
  • ACZRA4739-HF vs ACZRW5245B-G
  • ACZRA4739-HF vs ACZRW5244B-HF
  • ACZRA4739-HF vs ACZRW5244B-G
  • ACZRA4739-HF vs ACZRW5243B-HF
  • ACZRA4739-HF vs ACZRW5243B-G
  • ACZRA4739-HF vs ACZRW5242B-HF
  • ACZRA4739-HF vs ACZRW5242B-G
  • ACZRA4739-HF vs ACZRW5241B-HF
  • ACZRA4739-HF vs ACZRW5241B-G
  • ACZRA4739-HF vs ACZRW5240B-HF
  • ACZRA4739-HF vs ACZRW5240B-G
  • ACZRA4739-HF vs ACZRW5239B-HF
  • ACZRA4739-HF vs ACZRW5239B-G
  • ACZRA4739-HF vs ACZRW5238B-HF
  • ACZRA4739-HF vs ACZRW5238B-G
  • ACZRA4739-HF vs ACZRW5237B-HF
  • ACZRA4739-HF vs ACZRW5237B-G
  • ACZRA4739-HF vs ACZRW5236B-HF
  • ACZRA4739-HF vs ACZRW5236B-G
  • ACZRA4739-HF vs ACZRW5235B-HF
  • ACZRA4739-HF vs ACZRW5235B-G
  • ACZRA4739-HF vs ACZRW5234B-HF
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description