VMMK-1225-BLKG
VMMK-1225-BLKG
Obsolete
Description:  FET RF 5V 12GHZ 0402
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 38595
VMMK-1225-BLKG Specification
Specification
Part No
VMMK-1225-BLKG
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Broadcom
Series
-
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
E-pHEMT
Frequency
12GHz
Gain
11dB
Voltage - Test
2 V
Current Rating (Amps)
50mA
Noise Figure
1dB
Current - Test
20 mA
Power - Output
8dBm
Voltage - Rated
5 V
Mounting Type
-
Package / Case
0402 (1005 Metric)
Supplier Device Package
0402
VMMK-1225-BLKG PDF Datasheet
VMMK-1225-BLKG Compare Parts
  • VMMK-1225-BLKG vs VMMK-1225-TR1G
  • VMMK-1225-BLKG vs VMMK-1218-TR1G
  • VMMK-1225-BLKG vs VMMK-1218-BLKG
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.