HSMP-3810-TR2G
HSMP-3810-TR2G
Obsolete
Description:  RF DIODE PIN 100V SOT23-3
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 35700
HSMP-3810-TR2G Specification
Specification
Part No
HSMP-3810-TR2G
Category
Diodes - RF
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
100V
Current - Max
1 A
Capacitance @ Vr, F
0.35pF @ 50V, 1MHz
Resistance @ If, F
3Ohm @ 100mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
150 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
HSMP-3810-TR2G PDF Datasheet
HSMP-3810-TR2G Related Parts
HSMP-3810-BLKG
HSMP-3810-BLKG
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3810-TR1G
HSMP-3810-TR1G
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3812-BLKG
HSMP-3812-BLKG
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3812-TR1
HSMP-3812-TR1
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3812-TR1G
HSMP-3812-TR1G
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3812-TR2G
HSMP-3812-TR2G
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3813-BLKG
HSMP-3813-BLKG
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3813-TR1G
HSMP-3813-TR1G
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3813-TR2G
HSMP-3813-TR2G
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3814-BLKG
HSMP-3814-BLKG
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3814-TR1
HSMP-3814-TR1
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3814-TR1G
HSMP-3814-TR1G
Broadcom
RF DIODE PIN 100V SOT23-3
HSMP-3810-TR2G Compare Parts
  • HSMP-3810-TR2G vs HSMS-8209-TR1G
  • HSMP-3810-TR2G vs HSMS-8209-TR1
  • HSMP-3810-TR2G vs HSMS-8209-BLKG
  • HSMP-3810-TR2G vs HSMS-8207-TR2G
  • HSMP-3810-TR2G vs HSMS-8207-TR1G
  • HSMP-3810-TR2G vs HSMS-8207-BLKG
  • HSMP-3810-TR2G vs HSMS-8202-TR2G
  • HSMP-3810-TR2G vs HSMS-8202-TR1G
  • HSMP-3810-TR2G vs HSMS-8202-TR1
  • HSMP-3810-TR2G vs HSMS-8202-BLKG
  • HSMP-3810-TR2G vs HSMS-8101-TR2G
  • HSMP-3810-TR2G vs HSMS-8101-TR1G
  • HSMP-3810-TR2G vs HSMS-8101-TR1
  • HSMP-3810-TR2G vs HSMS-8101-BLKG
  • HSMP-3810-TR2G vs HSMS-286F-TR2G
  • HSMP-3810-TR2G vs HSMS-286F-TR1G
  • HSMP-3810-TR2G vs HSMS-286F-BLKG
  • HSMP-3810-TR2G vs HSMS-286E-TR2G
  • HSMP-3810-TR2G vs HSMS-286E-TR1G
  • HSMP-3810-TR2G vs HSMS-286E-BLKG
  • HSMP-3810-TR2G vs HSMS-286C-TR2G
  • HSMP-3810-TR2G vs HSMS-286C-TR1G
  • HSMP-3810-TR2G vs HSMS-286C-TR1
  • HSMP-3810-TR2G vs HSMS-286C-BLKG
  • HSMP-3810-TR2G vs HSMS-286B-TR2G
  • HSMP-3810-TR2G vs HSMS-286B-TR1G
  • HSMP-3810-TR2G vs HSMS-286B-TR1
  • HSMP-3810-TR2G vs HSMS-286B-BLKG
  • HSMP-3810-TR2G vs HSMS-2865-TR2G
  • HSMP-3810-TR2G vs HSMS-2865-TR1G
  • HSMP-3810-TR2G vs HSMS-2865-TR1
  • HSMP-3810-TR2G vs HSMS-2865-BLKG
  • HSMP-3810-TR2G vs HSMS-2864-TR2G
  • HSMP-3810-TR2G vs HSMS-2864-TR1G
  • HSMP-3810-TR2G vs HSMS-2864-BLKG
  • HSMP-3810-TR2G vs HSMS-2863-TR2G
  • HSMP-3810-TR2G vs HSMS-2863-TR1G
  • HSMP-3810-TR2G vs HSMS-2863-BLKG
  • HSMP-3810-TR2G vs HSMS-2862-TR2G
  • HSMP-3810-TR2G vs HSMS-2862-TR1G
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.