ATF-331M4-TR2
ATF-331M4-TR2
Obsolete
Description:  IC PHEMT LOW NOISE 2GHZ MINIPAK
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 38900
ATF-331M4-TR2 Specification
Specification
Part No
ATF-331M4-TR2
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
pHEMT FET
Frequency
2GHz
Gain
15dB
Voltage - Test
4 V
Current Rating (Amps)
305mA
Noise Figure
0.6dB
Current - Test
60 mA
Power - Output
19dBm
Voltage - Rated
5.5 V
Mounting Type
-
Package / Case
0505 (1412 Metric)
Supplier Device Package
MiniPak 1412
ATF-331M4-TR2 PDF Datasheet
ATF-331M4-TR2 Related Parts
ATF-33143-BLKG
ATF-33143-BLKG
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-33143-TR1G
ATF-33143-TR1G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-33143-TR2G
ATF-33143-TR2G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-331M4-BLK
ATF-331M4-BLK
Broadcom
IC PHEMT LOW NOISE 2GHZ MINIPAK
ATF-331M4-TR1
ATF-331M4-TR1
Broadcom
IC PHEMT LOW NOISE 2GHZ MINIPAK
ATF-34143-BLKG
ATF-34143-BLKG
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-34143-TR1
ATF-34143-TR1
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-34143-TR1G
ATF-34143-TR1G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-34143-TR2G
ATF-34143-TR2G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-35143-BLKG
ATF-35143-BLKG
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-35143-TR1G
ATF-35143-TR1G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-35143-TR2G
ATF-35143-TR2G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-331M4-TR2 Compare Parts
  • ATF-331M4-TR2 vs ATF-58143-TR1G
  • ATF-331M4-TR2 vs ATF-58143-BLKG
  • ATF-331M4-TR2 vs ATF-551M4-TR2
  • ATF-331M4-TR2 vs ATF-551M4-TR1
  • ATF-331M4-TR2 vs ATF-551M4-BLK
  • ATF-331M4-TR2 vs ATF-55143-TR2G
  • ATF-331M4-TR2 vs ATF-55143-TR1G
  • ATF-331M4-TR2 vs ATF-55143-TR1
  • ATF-331M4-TR2 vs ATF-55143-BLKG
  • ATF-331M4-TR2 vs ATF-541M4-TR2
  • ATF-331M4-TR2 vs ATF-541M4-TR1
  • ATF-331M4-TR2 vs ATF-541M4-BLK
  • ATF-331M4-TR2 vs ATF-54143-TR2G
  • ATF-331M4-TR2 vs ATF-54143-TR1G
  • ATF-331M4-TR2 vs ATF-54143-TR1
  • ATF-331M4-TR2 vs ATF-54143-BLKG
  • ATF-331M4-TR2 vs ATF-531P8-BLK
  • ATF-331M4-TR2 vs ATF-53189-BLK
  • ATF-331M4-TR2 vs ATF-52189-TR2
  • ATF-331M4-TR2 vs ATF-52189-TR1
  • ATF-331M4-TR2 vs ATF-52189-BLK
  • ATF-331M4-TR2 vs ATF-511P8-TR2
  • ATF-331M4-TR2 vs ATF-511P8-TR1
  • ATF-331M4-TR2 vs ATF-511P8-BLK
  • ATF-331M4-TR2 vs ATF-501P8-BLK
  • ATF-331M4-TR2 vs ATF-50189-TR2
  • ATF-331M4-TR2 vs ATF-50189-TR1
  • ATF-331M4-TR2 vs ATF-50189-BLK
  • ATF-331M4-TR2 vs ATF-38143-TR2G
  • ATF-331M4-TR2 vs ATF-38143-TR1G
  • ATF-331M4-TR2 vs ATF-38143-BLKG
  • ATF-331M4-TR2 vs ATF-35143-TR2G
  • ATF-331M4-TR2 vs ATF-35143-TR1G
  • ATF-331M4-TR2 vs ATF-35143-BLKG
  • ATF-331M4-TR2 vs ATF-34143-TR2G
  • ATF-331M4-TR2 vs ATF-34143-TR1G
  • ATF-331M4-TR2 vs ATF-34143-TR1
  • ATF-331M4-TR2 vs ATF-34143-BLKG
  • ATF-331M4-TR2 vs ATF-331M4-TR1
  • ATF-331M4-TR2 vs ATF-331M4-BLK
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller