ASML-5822-TR2G
ASML-5822-TR2G
Obsolete
Description:  RF DIODE PIN 60V/22V SOT323
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 38700
ASML-5822-TR2G Specification
Specification
Part No
ASML-5822-TR2G
Category
Diodes - RF
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Pin + Schottky 1 Pair Series Connection
Voltage - Peak Reverse (Max)
60V, 22V
Current - Max
1 A
Capacitance @ Vr, F
0.8pF @ 20V, 1MHz
Resistance @ If, F
600mOhm @ 10mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
150 ℃ (TJ)
Package / Case
SC-70, SOT-323
Supplier Device Package
SOT-323
ASML-5822-TR2G Compare Parts
  • ASML-5822-TR2G vs ASML-5829-TR1G
  • ASML-5822-TR2G vs ASML-5829-BLKG
  • ASML-5822-TR2G vs ASML-5822-TR1G
  • ASML-5822-TR2G vs ASML-5822-BLKG
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent