☰
AOZ5312UQI_1
AOZ5312UQI_1
Obsolete
Description:  IC POWER STAGE MOD BUCK QFN
History Price: Obsolete
In Stock: 17120
AOZ5312UQI_1 Specification
Specification
Part No
AOZ5312UQI_1
Category
Power Driver Modules
Manufacturer
Alpha and Omega Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MOSFET
Configuration
1 Phase
Current
60 A
Voltage
-
Voltage - Isolation
-
Mounting Type
Surface Mount
Package / Case
31-PowerVFQFN Module
AOZ5312UQI_1 PDF Datasheet
AOZ5312UQI_1 Related Parts
AOZ5007AQI
AOZ5007AQI
Alpha and Omega Semiconductor
25V/30A DRMOS 5V PWM IN QFN3.5X4
AOZ5016QI
AOZ5016QI
Alpha and Omega Semiconductor
25V/55A DRMOS 5V PWM IN QFN5X5
AOZ5017QI
AOZ5017QI
Alpha and Omega Semiconductor
25V/60A DRMOS 5V PWM IN QFN5X5
AOZ5038QI
AOZ5038QI
Alpha and Omega Semiconductor
MOD SYNC BUCK POWER STAGE 40A 25
AOZ5038QI-05
AOZ5038QI-05
Alpha and Omega Semiconductor
MOD SYNC BUCK POWER STAGE 32QFN
AOZ5038QI-05_3
AOZ5038QI-05_3
Alpha and Omega Semiconductor
IC POWER MOD DRMOS QFN
AOZ5038QI_2
AOZ5038QI_2
Alpha and Omega Semiconductor
IC POWER MOD DRMOS QFN
AOZ5038QI_3
AOZ5038QI_3
Alpha and Omega Semiconductor
IC POWER MOD DRMOS QFN
AOZ5038QI_9
AOZ5038QI_9
Alpha and Omega Semiconductor
IC DRMOS PWR MOD 5X5 QFN
AOZ5039QI
AOZ5039QI
Alpha and Omega Semiconductor
MOD SYNC BUCK POWER STAGE 35A 25
AOZ5116QI
AOZ5116QI
Alpha and Omega Semiconductor
IC POWER DRMOS 25V 55A 31QFN
AOZ5117QI
AOZ5117QI
Alpha and Omega Semiconductor
25V/60A DRMOS SMOD EN CONTROL TH
AOZ5312UQI_1 Compare Parts
  • AOZ5312UQI_1 vs AOZ5617QI
  • AOZ5312UQI_1 vs AOZ5616QI
  • AOZ5312UQI_1 vs AOZ5616BQI
  • AOZ5312UQI_1 vs AOZ5613QI
  • AOZ5312UQI_1 vs AOZ5613BQI
  • AOZ5312UQI_1 vs AOZ5612BQI
  • AOZ5312UQI_1 vs AOZ5537QI
  • AOZ5312UQI_1 vs AOZ5517QI-02
  • AOZ5312UQI_1 vs AOZ5517QI
  • AOZ5312UQI_1 vs AOZ5516QI_2
  • AOZ5312UQI_1 vs AOZ5516QI-02
  • AOZ5312UQI_1 vs AOZ5508QI
  • AOZ5312UQI_1 vs AOZ5507QI
  • AOZ5312UQI_1 vs AOZ5339QI
  • AOZ5312UQI_1 vs AOZ5332QI_5
  • AOZ5312UQI_1 vs AOZ5332QI_1
  • AOZ5312UQI_1 vs AOZ5332QI-C_1
  • AOZ5312UQI_1 vs AOZ5332QI-C
  • AOZ5312UQI_1 vs AOZ5332QI
  • AOZ5312UQI_1 vs AOZ5317UQI
  • AOZ5312UQI_1 vs AOZ5317NQI
  • AOZ5312UQI_1 vs AOZ5316UQI
  • AOZ5312UQI_1 vs AOZ5316NQI
  • AOZ5312UQI_1 vs AOZ5312UQI
  • AOZ5312UQI_1 vs AOZ5312NQI
  • AOZ5312UQI_1 vs AOZ5311UQI
  • AOZ5312UQI_1 vs AOZ5311NQI_2
  • AOZ5312UQI_1 vs AOZ5311NQI_1
  • AOZ5312UQI_1 vs AOZ5277QI
  • AOZ5312UQI_1 vs AOZ5276QI-01
  • AOZ5312UQI_1 vs AOZ5239QI_9
  • AOZ5312UQI_1 vs AOZ5239QI
  • AOZ5312UQI_1 vs AOZ5237QI
  • AOZ5312UQI_1 vs AOZ5118QI-01
  • AOZ5312UQI_1 vs AOZ5118QI
  • AOZ5312UQI_1 vs AOZ5117QI-01
  • AOZ5312UQI_1 vs AOZ5117QI
  • AOZ5312UQI_1 vs AOZ5116QI
  • AOZ5312UQI_1 vs AOZ5039QI
  • AOZ5312UQI_1 vs AOZ5038QI_9
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description