☰
Z8FMC160100KIT
Z8FMC160100KIT
Active
Description:  KIT DEV FOR Z8 ENCORE Z8FMC16100
Manufacturer:  Zilog
History Price: Active
In Stock: 4400
Z8FMC160100KIT Specification
Specification
Part No
Z8FMC160100KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Zilog
Series
Z8 Encore! MC?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
Z8FMC16100
Primary Attributes
Motors (DC)
Supplied Contents
Board(s), Accessories
Z8FMC160100KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you