Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Zilog Z8F04A08100KIT
Z8F04A08100KIT
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
Z8 ENCORE XP 8-PIN EVAL BRD
Manufacturer:
Zilog
Datasheet:
Z8F04A08100KIT Datasheet
History Price: Obsolete
In Stock: 29195
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8F04A08100KIT Specification
Specification
Part No
Z8F04A08100KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Zilog
Series
Z8 Encore! XP?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
eZ8
Platform
-
Utilized IC / Part
Z8 Encore! XP 8-pin
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply, Accessories
Z8F04A08100KIT PDF Datasheet
Z8F04A08100KIT Datasheet
Click and Download: Z8F04A08100KIT Datasheet
Z8F04A08100KIT Related Parts
Z8F04A08100KITG
Zilog
Z8 ENCORE XP 8-PIN EVAL BRD
Z8F04A28100KIT
Zilog
Z8 ENCORE XP 28-PIN EVAL BRD
Z8F04A28100KITG
Zilog
Z8 ENCORE XP 28-PIN EVAL BRD
Z8F08200100KITG
Zilog
Z8 ENCORE EVAL BRD
Z8F08A28100KITG
Zilog
Z8F082ASJ020 EVAL BRD
Z8F16800128ZCOG
Zilog
Z8F642 EVAL BRD
Z8F16800144ZCOG
Zilog
Z8F642 EVAL BRD
Z8F32240100ZCOG
Zilog
Z8F3224 DEVELOPMENT KIT
Z8F64200100KITG
Zilog
Z8F6423FT020 EVAL BRD
Z8F64820100ZCOG
Zilog
Z8F6482 EVAL BRD
Z8F04328100KIT
Zilog
Z8 ENCORE XP 28-PIN EVAL BRD
Z8F08200100KIT
Zilog
Z8 ENCORE EVAL BRD
Z8F04A08100KIT Compare Parts
Z8F04A08100KIT vs Z8F64200100KITG
Z8F04A08100KIT vs Z8F32240100ZCOG
Z8F04A08100KIT vs Z8F16800144ZCOG
Z8F04A08100KIT vs Z8F16800128ZCOG
Z8F04A08100KIT vs Z8F08A28100KITG
Z8F04A08100KIT vs Z8F08200100KITG
Z8F04A08100KIT vs Z8F04A28100KITG
Z8F04A08100KIT vs Z8F04A28100KIT
Z8F04A08100KIT vs Z8F04A08100KITG
Z8F04A08100KIT vs Z8F64200100ZDB
Z8F04A08100KIT vs Z8F64200100KIT
Z8F04A08100KIT vs Z8F08A28100KIT
Z8F04A08100KIT vs Z8F083A0128ZCOG
Z8F04A08100KIT vs Z8F08200100KIT
Z8F04A08100KIT vs Z8F04328100KIT
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!