☰
CM3
CM3
Active
Description:  EVALUATION BOARD C SERIES
Manufacturer:  XP Power
Datasheet:   CM3 Datasheet
History Price: $212.46
In Stock: 25130
CM3 Specification
Specification
Part No
CM3
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
XP Power
Series
C
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
-
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
-
Frequency - Switching
-
Board Type
-
Supplied Contents
Partially Populated
Utilized IC / Part
Board(s)
Power - Output
C Series
CM3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 87 customer reviews from all over the world
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos