150001
150001
Active
Description:  HORTICULTURE LIGHTING DEV KIT
Manufacturer:  Wurth Elektronik
Datasheet:   150001 Datasheet
History Price: $516.6
In Stock: 28000
150001 Specification
Specification
Part No
150001
Category
LED Driver Evaluation Boards
Manufacturer
Wurth Elektronik
Series
MagI?C, LDHM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
450mA
Outputs and Type
-
Voltage - Output
-
Features
Dimmable
Voltage - Input
18V ~ 48V
Supplied Contents
Board(s)
Utilized IC / Part
172946001, PIC16F1527
150001 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller