Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Wolfspeed PT62SCMD12
PT62SCMD12
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD 1200V SIC BRIDGE GATE
Manufacturer:
Wolfspeed
Datasheet:
PT62SCMD12 Datasheet
History Price: Obsolete
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PT62SCMD12 Specification
Specification
Part No
PT62SCMD12
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
-
Utilized IC / Part
CAS300M12BM2
Primary Attributes
-
Supplied Contents
Board(s)
PT62SCMD12 PDF Datasheet
PT62SCMD12 Datasheet
Click and Download: PT62SCMD12 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described