Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Wolfspeed CRD300DA12E-XM3
CRD300DA12E-XM3
Active
Evaluation and Demonstration Boards and Kits
Description:
300 KW INVERTER KIT FOR XM3 CPM3
Manufacturer:
Wolfspeed
Datasheet:
CRD300DA12E-XM3 Datasheet
History Price: $9373.75
In Stock: 33920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CRD300DA12E-XM3 Specification
Specification
Part No
CRD300DA12E-XM3
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
-
Utilized IC / Part
CAB450M12XM3, CGD12HBXMP
Primary Attributes
-
Supplied Contents
Board(s)
CRD300DA12E-XM3 PDF Datasheet
CRD300DA12E-XM3 Datasheet
Click and Download: CRD300DA12E-XM3 Datasheet
CRD300DA12E-XM3 Related Parts
CRD1171-2
Cirrus Logic
EVAL BOARD EV2 CRD1171
CRD1600-120W
Cirrus Logic
REFERENCE DESIGN FOR CS1600
CRD42L52
Cirrus Logic
EVAL BOARD FOR CS42L52
CRD48L10-4IN4OUT
Cirrus Logic
EVAL BRD CHAS REF BOARD
CRD48L11
Cirrus Logic
EVAL REFERENCE BOARD CS48L11
CRD49844
Cirrus Logic
EVAL BD - DSP REF DESIGN DAGDA 4
CRD5463PM-Z
Cirrus Logic
REFERENCE DESIGN FOR POWER METER
CRD5490-Z
Cirrus Logic
REFERENCE DESIGN FOR PWR METER
CRDSB30WX2
Cirrus Logic
REF BD SPEAKERBAR MSA/DSP PARTS
CRD1500-90WLLC
Cirrus Logic
REFERENCE DESIGN WITH 90W LLC
CRD1500-FB
Cirrus Logic
REFERENCE DESIGN WITH 90W FB
CRD1601-120W-Z
Cirrus Logic
REF DESIGN BRD CS1601 W/120W LLC
CRD300DA12E-XM3 Compare Parts
CRD300DA12E-XM3 vs CRD5490-Z
CRD300DA12E-XM3 vs CRD5463PM-Z
CRD300DA12E-XM3 vs CRD49844
CRD300DA12E-XM3 vs CRD48L11
CRD300DA12E-XM3 vs CRD48L10-4IN4OUT
CRD300DA12E-XM3 vs CRD42L52
CRD300DA12E-XM3 vs CRD1600-120W
CRD300DA12E-XM3 vs CRD1171-2
CRD300DA12E-XM3 vs CRD8900A-1
CRD300DA12E-XM3 vs CRD5463PM
CRD300DA12E-XM3 vs CRD49834
CRD300DA12E-XM3 vs CRD497024-DC53
CRD300DA12E-XM3 vs CRD49700-USB
CRD300DA12E-XM3 vs CRD48DV2-USB
CRD300DA12E-XM3 vs CRD42L51
CRD300DA12E-XM3 vs CRD42528
CRD300DA12E-XM3 vs CRD4210
CRD300DA12E-XM3 vs CRD1700-S-1
CRD300DA12E-XM3 vs CRD1601-120W-Z
CRD300DA12E-XM3 vs CRD1500-FB
CRD300DA12E-XM3 vs CRD1500-90WLLC
CRD300DA12E-XM3 vs CRD-5FF0912P
CRD300DA12E-XM3 vs CRD250DA12E-XM3
CRD300DA12E-XM3 vs CRD200DA12E-XM3
CRD300DA12E-XM3 vs CRD-001
CRD300DA12E-XM3 vs CRD600DA12E-XM3
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time