Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Wolfspeed CGD15FB45P1
CGD15FB45P1
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL FXTR G2 1.2KV 45MM SIX-PK P
Manufacturer:
Wolfspeed
Datasheet:
CGD15FB45P1 Datasheet
History Price: $545.4
In Stock: 43045
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGD15FB45P1 Specification
Specification
Part No
CGD15FB45P1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
-
Utilized IC / Part
-
Primary Attributes
Isolated
Supplied Contents
Partially Populated Board(s) - Main IC Not Included
CGD15FB45P1 PDF Datasheet
CGD15FB45P1 Datasheet
Click and Download: CGD15FB45P1 Datasheet
CGD15FB45P1 Related Parts
CGD1200HB2P-BM2
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD12HBXMP
Wolfspeed
GATE DRIVER 1.2KV, 325A
CGD15FB45P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15HB62LP
Wolfspeed
GATE DRVR 150C FOR 1.2KV 325A HI
CGD15HB62P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15HB62P1
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD15SG00D2
Wolfspeed
SIC MOSFET ISOLATED GATE DRIVER
CGD1700HB2P-BM2
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-BM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-XM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB3P-HM3
Wolfspeed
GATE DRIVER, FOR 1.2KV, HM3 HIGH
CGD1200HB2P-BM3
Wolfspeed
DUAL CHANNEL DIFFERENTIAL ISOLAT
CGD15FB45P1 Compare Parts
CGD15FB45P1 vs CGD1700HB2P-XM3
CGD15FB45P1 vs CGD1700HB2P-BM3
CGD15FB45P1 vs CGD1700HB2P-BM2
CGD15FB45P1 vs CGD15SG00D2
CGD15FB45P1 vs CGD15HB62P1
CGD15FB45P1 vs CGD15HB62P
CGD15FB45P1 vs CGD15HB62LP
CGD15FB45P1 vs CGD15FB45P
CGD15FB45P1 vs CGD12HBXMP
CGD15FB45P1 vs CGD1200HB2P-BM2
CGD15FB45P1 vs CGD1700HB2M-UNA
CGD15FB45P1 vs CGD1200HB2P-BM3
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time