Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ WIZnet W5500 ETHERNET SHIELD
W5500 ETHERNET SHIELD
Active
Evaluation and Demonstration Boards and Kits
Description:
ETHERNET SHIELD FOR W5500
Manufacturer:
WIZnet
Datasheet:
W5500 ETHERNET SHIELD Datasheet
History Price: $20.33
In Stock: 2300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
W5500 ETHERNET SHIELD Specification
Specification
Part No
W5500 ETHERNET SHIELD
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
WIZnet
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
W5500
Primary Attributes
-
Supplied Contents
Board(s)
W5500 ETHERNET SHIELD PDF Datasheet
W5500 ETHERNET SHIELD Datasheet
Click and Download: W5500 ETHERNET SHIELD Datasheet
Customer Reviews
4.95 out of 5.00 stars from 79 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK