☰
WT588F02B PROGRAMMER
WT588F02B PROGRAMMER
Active
Description:  IC PROGRAMMING KIT FOR AUDIO FIL
Manufacturer:  Waytronic
History Price: $53.02
In Stock: 41590
WT588F02B PROGRAMMER Specification
Specification
Part No
WT588F02B PROGRAMMER
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Waytronic
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Function
-
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
-
WT588F02B PROGRAMMER Description
The Waytronic WT588F02B Programmer is a specialized device designed for programming and managing audio playback in various applications, particularly in the field of embedded systems and consumer electronics. This programmer is widely used for creating and managing sound effects, voice prompts, and other audio content in products such as toys, greeting cards, and electronic devices. The WT588F02B is known for its ease of use, versatility, and robust performance.

## Key Features

1. Audio Playback Capability: The WT588F02B supports high-quality audio playback, allowing users to store and play back sound files in various formats. This feature is essential for applications that require clear and crisp audio output.

2. Memory Capacity: The programmer is equipped with a significant memory capacity, enabling it to store multiple audio files. This allows for a wide range of sound effects or voice prompts to be programmed and accessed as needed.

3. User-Friendly Interface: The WT588F02B features an intuitive interface that simplifies the programming process. Users can easily navigate through options, making it accessible even for those with limited technical expertise.

4. USB Connectivity: The device includes USB connectivity, allowing for easy transfer of audio files from a computer to the programmer. This feature streamlines the process of updating or changing audio content.

5. Multiple Playback Modes: The WT588F02B supports various playback modes, including loop playback, single playback, and sequential playback. This flexibility allows users to customize how audio is played back in their applications.

6. Integrated Amplifier: The programmer comes with an integrated audio amplifier, which enhances the audio output quality. This is particularly beneficial for applications where sound clarity and volume are critical.

7. Compact Design: The WT588F02B is designed to be compact and lightweight, making it easy to integrate into various devices without taking up excessive space.

8. Power Supply Options: The device can be powered through multiple options, including batteries and external power sources, providing flexibility for different application needs.

## Specifications

- Audio Format Support: The WT588F02B typically supports WAV audio format, which is widely used for high-quality audio playback.
- Memory Size: The device usually features a memory capacity of up to 2MB, allowing for the storage of multiple audio files.
- Sampling Rate: The standard sampling rate for audio playback is typically 8kHz, which is sufficient for clear voice reproduction.
- Output Power: The integrated amplifier can provide an output power of around 1W, ensuring adequate volume for most applications.
- Operating Voltage: The WT588F02B operates within a voltage range of 3V to 5V, making it compatible with various power supply configurations.
- Dimensions: The compact dimensions of the programmer are approximately 70mm x 50mm x 20mm, facilitating easy integration into devices.
- Weight: The device weighs around 50 grams, making it lightweight and portable.

## Applications

The Waytronic WT588F02B Programmer is suitable for a wide range of applications, including:

- Toys: Used in electronic toys to provide sound effects and voice prompts that enhance playability.
- Greeting Cards: Integrated into greeting cards to play recorded messages or music when opened.
- Consumer Electronics: Utilized in various electronic devices that require audio feedback or alerts.
- Promotional Products: Employed in promotional items that play audio messages to attract attention.
- Embedded Systems: Used in embedded systems where audio playback is necessary for user interaction.

## Conclusion

The Waytronic WT588F02B Programmer is a versatile and efficient solution for audio playback in a variety of applications. With its user-friendly interface, substantial memory capacity, and high-quality audio output, it is an excellent choice for developers and manufacturers looking to integrate sound into their products. Whether for toys, consumer electronics, or promotional items, the WT588F02B provides the necessary tools to create engaging audio experiences.
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend