☰
201882
201882
Active
Description:  CANDIY-SHIELD FD - CAN-BUS SHIEL
Manufacturer:  Watterott Electronic
Datasheet:   201882 Datasheet
History Price: $15.4
In Stock: 12750
201882 Specification
Specification
Part No
201882
Category
Expansion Boards, Daughter Cards
Manufacturer
Watterott Electronic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Interface
Type
CANbus
Function
MCP2517FD, MCP2562FD
Utilized IC / Part
Board(s)
201882 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time