☰
201875-004
201875-004
Active
Description:  ACS724 CURRENT SENSOR BREAKOUT 2
Manufacturer:  Watterott Electronic
Datasheet:   201875-004 Datasheet
History Price: $9.32
In Stock: 23920
201875-004 Specification
Specification
Part No
201875-004
Category
Sensor Evaluation Boards
Manufacturer
Watterott Electronic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
20A
Interface
Analog
Sensitivity
66mV/A
Voltage - Supply
5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
ACS724
201875-004 PDF Datasheet
201875-004 Related Parts
201877
201877
Watterott Electronic
BME280-BREAKOUT (HUMIDITY. PRESS
201878
201878
Watterott Electronic
BME680-BREAKOUT (HUMIDITY. PRESS
20160148
20160148
Watterott Electronic
HDC1080-BREAKOUT (HUMIDITY AND T
20190001
20190001
Watterott Electronic
BMP388-BREAKOUT (PRESSURE & TEMP
201875-001
201875-001
Watterott Electronic
ACS724 CURRENT SENSOR BREAKOUT +
201875-002
201875-002
Watterott Electronic
ACS724 CURRENT SENSOR BREAKOUT +
201875-003
201875-003
Watterott Electronic
ACS724 CURRENT SENSOR BREAKOUT +
201876-002
201876-002
Watterott Electronic
ACS725 STROMSENSOR BREAKOUT +-30
201876-003
201876-003
Watterott Electronic
ACS725 STROMSENSOR BREAKOUT 10A
201876-001
201876-001
Watterott Electronic
ACS725 STROMSENSOR BREAKOUT +-10
201875-004 Compare Parts
  • 201875-004 vs 201876-002
  • 201875-004 vs 201875-003
  • 201875-004 vs 201875-002
  • 201875-004 vs 201875-001
  • 201875-004 vs 20190001
  • 201875-004 vs 20160148
  • 201875-004 vs 201878
  • 201875-004 vs 201877
  • 201875-004 vs 201876-001
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.