☰
SIC478EVB-E
SIC478EVB-E
Active
Description:  SIC478 EVALUATION BOARD
Manufacturer:  Vishay Siliconix
Datasheet:   SIC478EVB-E Datasheet
History Price: $36.3
In Stock: 27185
SIC478EVB-E Specification
Specification
Part No
SIC478EVB-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Vishay Siliconix
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.8V ~ 24V
Current - Output
5A
Voltage - Input
4.5V ~ 55V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
SIC478
Power - Output
-
SIC478EVB-E PDF Datasheet
SIC478EVB-E Related Parts
SIC401DB
SIC401DB
Vishay Siliconix
EVAL BOARD BUCK REG ADJ 15A
SIC402DB
SIC402DB
Vishay Siliconix
EVAL BOARD BUCK REG ADJ 10A
SIC403DB
SIC403DB
Vishay Siliconix
EVAL BOARD BUCK REG ADJ 6A
SIC413DB
SIC413DB
Vishay Siliconix
EVAL BOARD BUCK REG 26V 4A
SIC431AEVB-A
SIC431AEVB-A
Vishay Siliconix
SIC431A EVALUATION BOARD
SIC431BEVB-A
SIC431BEVB-A
Vishay Siliconix
SIC431B EVALUATION BOARD
SIC437BEVB-B
SIC437BEVB-B
Vishay Siliconix
SIC437B EVALUATION BOARD
SIC438AEVB-B
SIC438AEVB-B
Vishay Siliconix
SIC438A EVALUATION BOARD
SIC438BEVB-B
SIC438BEVB-B
Vishay Siliconix
SIC438B EVALUATION BOARD
SIC461EVB
SIC461EVB
Vishay Siliconix
REF BRD MICROBUCK SIC461
SIC461EVB-A
SIC461EVB-A
Vishay Siliconix
SIC461 EVALUATION BOARD
SIC462EVB
SIC462EVB
Vishay Siliconix
REF BRD MICROBUCK SIC462
SIC478EVB-E Compare Parts
  • SIC478EVB-E vs SIC479EVB-E
  • SIC478EVB-E vs SIC477EVB-D
  • SIC478EVB-E vs SIC476EVB-D
  • SIC478EVB-E vs SIC474EVB-B
  • SIC478EVB-E vs SIC472EVB-A
  • SIC478EVB-E vs SIC471EVB-A
  • SIC478EVB-E vs SIC469EVB-E
  • SIC478EVB-E vs SIC468EVB-E
  • SIC478EVB-E vs SIC467EVB-D
  • SIC478EVB-E vs SIC466EVB-D
  • SIC478EVB-E vs SIC464EVB
  • SIC478EVB-E vs SIC463EVB-B
  • SIC478EVB-E vs SIC463EVB
  • SIC478EVB-E vs SIC462EVB
  • SIC478EVB-E vs SIC461EVB-A
  • SIC478EVB-E vs SIC461EVB
  • SIC478EVB-E vs SIC438BEVB-B
  • SIC478EVB-E vs SIC438AEVB-B
  • SIC478EVB-E vs SIC437BEVB-B
  • SIC478EVB-E vs SIC431BEVB-A
  • SIC478EVB-E vs SIC431AEVB-A
  • SIC478EVB-E vs SIC413DB
  • SIC478EVB-E vs SIC403DB
  • SIC478EVB-E vs SIC402DB
  • SIC478EVB-E vs SIC401DB
  • SIC478EVB-E vs SIC967EVB-A
  • SIC478EVB-E vs SIC951EVB-KIT-A
  • SIC478EVB-E vs SIC951EVB-A
  • SIC478EVB-E vs SIC473EVB-B
  • SIC478EVB-E vs SIC464EVB-B
  • SIC478EVB-E vs SIC462EVB-A
  • SIC478EVB-E vs SIC451EVB-A
  • SIC478EVB-E vs SIC437AEVB-B
  • SIC478EVB-E vs SIC431EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!