EVK-L21
EVK-L21
Active
Description:  U-BLOX 4G LTE EVALUATION KIT WIT
Manufacturer:  u-blox
Datasheet:   EVK-L21 Datasheet
History Price: $477.6
In Stock: 47400
EVK-L21 Specification
Specification
Part No
EVK-L21
Category
RF Evaluation and Development Kits, Boards
Manufacturer
u-blox
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Cellular Development Platform
For Use With/Related Products
850MHz, 900MHz, 1.9GHz, 2.1GHz
Supplied Contents
TOBY-L210
Type
Board(s)
EVK-L21 PDF Datasheet
EVK-L21 Related Parts
EVK-7P-0
EVK-7P-0
u-blox
U-BLOX 7 GNSS EVALUATION KIT FOR
EVK-8N-0
EVK-8N-0
u-blox
U-BLOX 8 GNSS EVALUATION KIT FOR
EVK-ANNA-B112C
EVK-ANNA-B112C
u-blox
EVALUATION KIT FOR ANNA-B112 STA
EVK-ANNA-B112U
EVK-ANNA-B112U
u-blox
EVALUATION KIT FOR ANNA-B112 STA
EVK-ANNA-B402C
EVK-ANNA-B402C
u-blox
EVK FOR ANNA-B402, INTERNAL ANT
EVK-ANNA-B402U
EVK-ANNA-B402U
u-blox
EVK FOR ANNA-B402 BLE, U.FL CONN
EVK-ANNA-B412C
EVK-ANNA-B412C
u-blox
EVK FOR ANNA-B412, INTERNAL ANT
EVK-ANNA-B412U
EVK-ANNA-B412U
u-blox
EVK FOR ANNA-B412 BLE, U.FL CONN
EVK-F9P-00
EVK-F9P-00
u-blox
GNSS EVAL KIT FOR ZED-F9P L1/L2
EVK-F9P-01
EVK-F9P-01
u-blox
GNSS EVAL KIT FOR ZED-F9P L1/L2
EVK-F9P-16
EVK-F9P-16
u-blox
L1/L5 EVAL KIT: ZED-F9P-1XB, NEO
EVK-F9T-10
EVK-F9T-10
u-blox
GNSS TIMING EVAK KIT FOR ZED-F9T
EVK-L21 Compare Parts
  • EVK-L21 vs EVK-U27-00S
  • EVK-L21 vs EVK-U26-00S
  • EVK-L21 vs EVK-U23-01S
  • EVK-L21 vs EVK-U201SARA-0
  • EVK-L21 vs EVK-U20-01S
  • EVK-L21 vs EVK-SARA-R500E-01
  • EVK-L21 vs EVK-R8001M10-00C
  • EVK-L21 vs EVK-R8001-00C
  • EVK-L21 vs EVK-R6801-00B
  • EVK-L21 vs EVK-R6401-00B
  • EVK-L21 vs EVK-R6001-00B
  • EVK-L21 vs EVK-R510S-1
  • EVK-L21 vs EVK-R510S-0
  • EVK-L21 vs EVK-R510M8S-1
  • EVK-L21 vs EVK-R510M8S-0
  • EVK-L21 vs EVK-R510AWS-01
  • EVK-L21 vs EVK-R500S-1
  • EVK-L21 vs EVK-R500S-0
  • EVK-L21 vs EVK-R422M8S-0
  • EVK-L21 vs EVK-R412M-02B
  • EVK-L21 vs EVK-R410M-02B
  • EVK-L21 vs EVK-R200
  • EVK-L21 vs EVK-ODIN-W262
  • EVK-L21 vs EVK-ODIN-W260
  • EVK-L21 vs EVK-NORA-W106-00
  • EVK-L21 vs EVK-NORA-W101-00
  • EVK-L21 vs EVK-NORA-B126
  • EVK-L21 vs EVK-NORA-B106
  • EVK-L21 vs EVK-NORA-B101
  • EVK-L21 vs EVK-NORA-B100
  • EVK-L21 vs EVK-NINA-W156
  • EVK-L21 vs EVK-NINA-W152
  • EVK-L21 vs EVK-NINA-W151
  • EVK-L21 vs EVK-NINA-W132
  • EVK-L21 vs EVK-NINA-W131
  • EVK-L21 vs EVK-NINA-W106
  • EVK-L21 vs EVK-NINA-W102
  • EVK-L21 vs EVK-NINA-W101
  • EVK-L21 vs EVK-NINA-B416
  • EVK-L21 vs EVK-NINA-B406
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase