ANT-B10-00C
ANT-B10-00C
Active
Description:  DIRECTION-FINDING ANTENNA BOARD
Manufacturer:  u-blox
Datasheet:   ANT-B10-00C Datasheet
History Price: $76.07
In Stock: 9000
ANT-B10-00C Specification
Specification
Part No
ANT-B10-00C
Category
RF Evaluation and Development Kits, Boards
Manufacturer
u-blox
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; ANT, Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
NINA-B411
Type
Board(s)
ANT-B10-00C PDF Datasheet
ANT-B10-00C Description
The u-blox ANT-B10-00C is a high-performance antenna designed for GNSS (Global Navigation Satellite System) applications, including GPS, GLONASS, Galileo, and BeiDou. This antenna is particularly suitable for use in various devices such as automotive navigation systems, handheld devices, and IoT applications that require reliable positioning and navigation capabilities. Below is a detailed overview of the ANT-B10-00C, including its specifications, features, and applications.

## Overview

The u-blox ANT-B10-00C is a compact, low-profile antenna that provides excellent performance in terms of gain and efficiency. It is designed to operate across a wide frequency range, making it compatible with multiple GNSS systems. The antenna%27s robust design ensures reliable performance in various environmental conditions, making it ideal for both indoor and outdoor applications.

## Key Specifications

1. Frequency Range:
- The ANT-B10-00C operates within the frequency range of 1575.42 MHz (GPS L1), 1602 MHz (GLONASS L1), and other GNSS signals, ensuring compatibility with multiple satellite systems.

2. Gain:
- The antenna provides a peak gain of approximately 2.5 dBi, which enhances the signal reception capabilities, allowing for improved positioning accuracy and reliability.

3. Radiation Pattern:
- The ANT-B10-00C features an omnidirectional radiation pattern, which means it can receive signals from all directions. This characteristic is essential for GNSS applications, as it allows for consistent performance regardless of the satellite%27s position in the sky.

4. Impedance:
- The antenna has a nominal impedance of 50 ohms, which is standard for RF applications, ensuring compatibility with most GNSS receivers.

5. Dimensions:
- The compact design of the ANT-B10-00C measures approximately 10 mm x 10 mm x 4 mm, making it easy to integrate into various devices without taking up significant space.

6. Connector Type:
- The antenna is typically equipped with a u.FL connector, allowing for easy connection to GNSS modules and receivers.

7. Operating Temperature Range:
- The ANT-B10-00C is designed to operate within a temperature range of -40°C to +85°C, making it suitable for use in harsh environments and outdoor applications.

8. Weight:
- The lightweight design of the antenna contributes to its versatility in various applications, with a weight of approximately 1.5 grams.

## Features

- Compact and Lightweight: The small size and low weight of the ANT-B10-00C make it ideal for integration into portable devices and applications where space is limited.
- High Performance: With its high gain and omnidirectional radiation pattern, the antenna ensures reliable signal reception and improved positioning accuracy.
- Robust Design: The antenna is built to withstand harsh environmental conditions, making it suitable for outdoor use in various applications.
- Easy Integration: The u.FL connector and compact dimensions facilitate straightforward integration into existing designs, reducing development time and effort.

## Applications

The u-blox ANT-B10-00C is suitable for a wide range of applications, including:

- Automotive Navigation Systems: Used in car navigation systems to provide accurate positioning and navigation information.
- Handheld Devices: Ideal for portable devices such as smartphones, tablets, and handheld GPS units that require reliable GNSS performance.
- IoT Applications: Suitable for Internet of Things devices that require location tracking and navigation capabilities, such as asset tracking and fleet management systems.
- Drones and UAVs: Used in unmanned aerial vehicles for precise positioning and navigation during flight operations.
- Wearable Devices: Ideal for fitness trackers and smartwatches that require accurate location data for activity tracking.

## Conclusion

In summary, the u-blox ANT-B10-00C is a high-performance GNSS antenna designed for a variety of applications requiring reliable positioning and navigation capabilities. With its compact size, high gain, and robust design, the ANT-B10-00C provides an excellent solution for manufacturers looking to integrate GNSS functionality into their devices. Its specifications and features make it a valuable component in the growing market for location-based services and applications, ensuring accurate and reliable performance in diverse environments.
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
5 stars
2026-03-12 06:24
All perfect, excellent, thank you.