☰
A43364C-MSDK1
A43364C-MSDK1
Obsolete
Description:  ATMOSPHERE WI-FI CLOUD IOT KIT
Manufacturer:  TTM Technologies
History Price: Obsolete
In Stock: 47440
A43364C-MSDK1 Specification
Specification
Part No
A43364C-MSDK1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
TTM Technologies
Series
AIR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
A43364
Type
Board(s)
A43364C-MSDK1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.