Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ TTM Technologies A43364A-MSDK1
A43364A-MSDK1
Obsolete
RF Evaluation and Development Kits, Boards
Description:
ATMOSPHERE WI-FI CLOUD IOT KIT
Manufacturer:
TTM Technologies
Datasheet:
A43364A-MSDK1 Datasheet
History Price: Obsolete
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A43364A-MSDK1 Specification
Specification
Part No
A43364A-MSDK1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
TTM Technologies
Series
AIR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
A43364
Type
Board(s), Cable(s), Power Supply
A43364A-MSDK1 PDF Datasheet
A43364A-MSDK1 Datasheet
Click and Download: A43364A-MSDK1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top