☰
TMC5062-EVAL-KIT
TMC5062-EVAL-KIT
Active
Description:  EVALUATION KIT FOR TMC5062
Manufacturer:  Trinamic Motion Control
History Price: $129.68
In Stock: 5000
TMC5062-EVAL-KIT Specification
Specification
Part No
TMC5062-EVAL-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Trinamic Motion Control
Series
Landungsbr點ke, Startrampe
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
TMC5062
Primary Attributes
Motors (Stepper)
Supplied Contents
Board(s)
TMC5062-EVAL-KIT PDF Datasheet
TMC5062-EVAL-KIT Related Parts
TMC2210-EVAL
TMC2210-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2210
TMC2210-EVAL-KIT
TMC2210-EVAL-KIT
Maxim Integrated
EVALUATION KIT FOR TMC2210
TMC2300-MOTOR-EVAL
TMC2300-MOTOR-EVAL
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC2300-THERMO-BOB
TMC2300-THERMO-BOB
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC262-BOB30
TMC262-BOB30
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-BOB40
TMC262-BOB40
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-EVAL
TMC262-EVAL
Maxim Integrated
EVAL BOARD FOR TMC262
TMC2660-EVAL
TMC2660-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2660-PA
TMC429+TMC26X-EVAL
TMC429+TMC26X-EVAL
Maxim Integrated
EVAL MOD TMC429,260,261,262
TMC429-BOB
TMC429-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC429
TMC4361A-BOB
TMC4361A-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC4361A-LA
TMC457-EVAL
TMC457-EVAL
Maxim Integrated
EVAL MODULE FOR TMC457
TMC5062-EVAL-KIT Compare Parts
  • TMC5062-EVAL-KIT vs TMC2210-EVAL
  • TMC5062-EVAL-KIT vs TMCSILENTSTEPSTICK SPI
  • TMC5062-EVAL-KIT vs TMC8670-EVAL
  • TMC5062-EVAL-KIT vs TMC8462A-EVAL
  • TMC5062-EVAL-KIT vs TMC8461-EVAL
  • TMC5062-EVAL-KIT vs TMC7300-EVAL-KIT
  • TMC5062-EVAL-KIT vs TMC7300-BOB
  • TMC5062-EVAL-KIT vs TMC6300-EVAL
  • TMC5062-EVAL-KIT vs TMC6300-BOB
  • TMC5062-EVAL-KIT vs TMC6140-EVAL-KIT
  • TMC5062-EVAL-KIT vs TMC5240-EVAL-KIT
  • TMC5062-EVAL-KIT vs TMC5240-EVAL
  • TMC5062-EVAL-KIT vs TMC5160-EVAL-KIT
  • TMC5062-EVAL-KIT vs TMC5160-EVAL
  • TMC5062-EVAL-KIT vs TMC5130A-BOB
  • TMC5062-EVAL-KIT vs TMC5072-EVAL-KIT
  • TMC5062-EVAL-KIT vs TMC5072-EVAL
  • TMC5062-EVAL-KIT vs TMC5062-EVAL
  • TMC5062-EVAL-KIT vs TMC5041-EVAL
  • TMC5062-EVAL-KIT vs TMC5041-BOB
  • TMC5062-EVAL-KIT vs TMC5031-EVAL
  • TMC5062-EVAL-KIT vs TMC4671-TOSV-REF
  • TMC5062-EVAL-KIT vs TMC4671-EVAL
  • TMC5062-EVAL-KIT vs TMC4671-BOB
  • TMC5062-EVAL-KIT vs TMC4671+TMC6100-
  • TMC5062-EVAL-KIT vs TMC457-EVAL
  • TMC5062-EVAL-KIT vs TMC4361A-BOB
  • TMC5062-EVAL-KIT vs TMC429-BOB
  • TMC5062-EVAL-KIT vs TMC429+TMC26X-EVAL
  • TMC5062-EVAL-KIT vs TMC2660-EVAL
  • TMC5062-EVAL-KIT vs TMC262-EVAL
  • TMC5062-EVAL-KIT vs TMC262-BOB40
  • TMC5062-EVAL-KIT vs TMC262-BOB30
  • TMC5062-EVAL-KIT vs TMC2300-THERMO-BOB
  • TMC5062-EVAL-KIT vs TMC2300-MOTOR-EVAL
  • TMC5062-EVAL-KIT vs TMC-UPS-10A70V-EVAL
  • TMC5062-EVAL-KIT vs TMC-UPS-10A70V-A-EVAL
  • TMC5062-EVAL-KIT vs TMCSILENTSTEPSTICK SPI
  • TMC5062-EVAL-KIT vs TMCSILENTSTEPSTICK
  • TMC5062-EVAL-KIT vs TMC-SCHRAUBSTOCK
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you