☰
TMC2240-BOB
TMC2240-BOB
Active
Description:  BREAKOUT BOARD FOR TMC2240
Manufacturer:  Trinamic Motion Control
Datasheet:   TMC2240-BOB Datasheet
History Price: $21.4
In Stock: 42320
TMC2240-BOB Specification
Specification
Part No
TMC2240-BOB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Trinamic Motion Control
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver, Stepper
Embedded
No
Utilized IC / Part
TMC2240
Primary Attributes
Motors (Stepper)
Supplied Contents
Board(s)
TMC2240-BOB Related Parts
TMC2210-EVAL
TMC2210-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2210
TMC2210-EVAL-KIT
TMC2210-EVAL-KIT
Maxim Integrated
EVALUATION KIT FOR TMC2210
TMC2300-MOTOR-EVAL
TMC2300-MOTOR-EVAL
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC2300-THERMO-BOB
TMC2300-THERMO-BOB
Maxim Integrated
POWER MANAGEMENT IC DEVELOPMENT
TMC262-BOB30
TMC262-BOB30
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-BOB40
TMC262-BOB40
Maxim Integrated
BREAKOUT BOARD FOR TMC262
TMC262-EVAL
TMC262-EVAL
Maxim Integrated
EVAL BOARD FOR TMC262
TMC2660-EVAL
TMC2660-EVAL
Maxim Integrated
EVALUATION BOARD FOR TMC2660-PA
TMC429+TMC26X-EVAL
TMC429+TMC26X-EVAL
Maxim Integrated
EVAL MOD TMC429,260,261,262
TMC429-BOB
TMC429-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC429
TMC4361A-BOB
TMC4361A-BOB
Maxim Integrated
BREAKOUT BOARD FOR TMC4361A-LA
TMC457-EVAL
TMC457-EVAL
Maxim Integrated
EVAL MODULE FOR TMC457
TMC2240-BOB Compare Parts
  • TMC2240-BOB vs TMC2210-EVAL
  • TMC2240-BOB vs TMCSILENTSTEPSTICK SPI
  • TMC2240-BOB vs TMC8670-EVAL
  • TMC2240-BOB vs TMC8462A-EVAL
  • TMC2240-BOB vs TMC8461-EVAL
  • TMC2240-BOB vs TMC7300-EVAL-KIT
  • TMC2240-BOB vs TMC7300-BOB
  • TMC2240-BOB vs TMC6300-EVAL
  • TMC2240-BOB vs TMC6300-BOB
  • TMC2240-BOB vs TMC6140-EVAL-KIT
  • TMC2240-BOB vs TMC5240-EVAL-KIT
  • TMC2240-BOB vs TMC5240-EVAL
  • TMC2240-BOB vs TMC5160-EVAL-KIT
  • TMC2240-BOB vs TMC5160-EVAL
  • TMC2240-BOB vs TMC5130A-BOB
  • TMC2240-BOB vs TMC5072-EVAL-KIT
  • TMC2240-BOB vs TMC5072-EVAL
  • TMC2240-BOB vs TMC5062-EVAL
  • TMC2240-BOB vs TMC5041-EVAL
  • TMC2240-BOB vs TMC5041-BOB
  • TMC2240-BOB vs TMC5031-EVAL
  • TMC2240-BOB vs TMC4671-TOSV-REF
  • TMC2240-BOB vs TMC4671-EVAL
  • TMC2240-BOB vs TMC4671-BOB
  • TMC2240-BOB vs TMC4671+TMC6100-
  • TMC2240-BOB vs TMC457-EVAL
  • TMC2240-BOB vs TMC4361A-BOB
  • TMC2240-BOB vs TMC429-BOB
  • TMC2240-BOB vs TMC429+TMC26X-EVAL
  • TMC2240-BOB vs TMC2660-EVAL
  • TMC2240-BOB vs TMC262-EVAL
  • TMC2240-BOB vs TMC262-BOB40
  • TMC2240-BOB vs TMC262-BOB30
  • TMC2240-BOB vs TMC2300-THERMO-BOB
  • TMC2240-BOB vs TMC2300-MOTOR-EVAL
  • TMC2240-BOB vs TMC-UPS-10A70V-EVAL
  • TMC2240-BOB vs TMC-UPS-10A70V-A-EVAL
  • TMC2240-BOB vs TMCSILENTSTEPSTICK SPI
  • TMC2240-BOB vs TMCSILENTSTEPSTICK
  • TMC2240-BOB vs TMC-SCHRAUBSTOCK
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you