☰
TSM1285DB
TSM1285DB
Discontinued at Digi-Key
Description:  BOARD EVAL ADC 12-BIT TSM1285
Manufacturer:  Touchstone Semiconductor
Datasheet:   TSM1285DB Datasheet
History Price: $73
In Stock: 570
TSM1285DB Specification
Specification
Part No
TSM1285DB
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Touchstone Semiconductor
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
300k
Data Interface
MICROWIRE?, QSPI?, Serial, SPI?
Input Range
0 ~ 2.5V
Power (Typ) @ Conditions
-
Utilized IC / Part
TSM1285
Supplied Contents
Board(s)
TSM1285DB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!
Isabela Rocha Neto
Brazil
5 stars
2026-09-17 12:29
Excellent Product, delivered super fast and quality, great seller!
Cláudia Maria
Brazil
5 stars
2026-09-17 09:55
Excellent Product, delivered super fast and quality, great seller!