☰
TS7001DB
TS7001DB
Discontinued at Digi-Key
Description:  BOARD EVAL FOR TS7001
Manufacturer:  Touchstone Semiconductor
Datasheet:   TS7001DB Datasheet
History Price: $73
In Stock: 9710
TS7001DB Specification
Specification
Part No
TS7001DB
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Touchstone Semiconductor
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
187.5k
Data Interface
DSP, MICROWIRE?, QSPI?, Serial, SPI?
Input Range
0 ~ Vdd
Power (Typ) @ Conditions
2.1mW @ 187.5kSPS
Utilized IC / Part
TS7001
Supplied Contents
Board(s)
TS7001DB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
Wagner Costa Lima
Brazil
5 stars
2026-09-17 17:19
Excellent Product, delivered super fast and quality, great seller!
Francesca Mariani
Italy
5 stars
2026-09-17 15:24
Try them, they work!