Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Silicon Labs TS1100-25DB
TS1100-25DB
Obsolete
Op Amp Evaluation Boards
Description:
BOARD DEMO TS1100-25 OPAMP
Manufacturer:
Silicon Labs
Datasheet:
TS1100-25DB Datasheet
History Price: Obsolete
In Stock: 2840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TS1100-25DB Specification
Specification
Part No
TS1100-25DB
Category
Op Amp Evaluation Boards
Manufacturer
Silicon Labs
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
-
Voltage - Supply, Single/Dual
6 kHz
Board Type
-
Supplied Contents
680 nA
Utilized IC / Part
2V ~ 27V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
TS1100-25
TS1100-25DB PDF Datasheet
TS1100-25DB Datasheet
Click and Download: TS1100-25DB Datasheet
TS1100-25DB Related Parts
TS1101-25DB
Silicon Labs
BOARD DEMO TS1101-25 OPAMP
TS1100-100DB
Silicon Labs
DEMO BOARD TS1100-100 OPAMP
TS1100-200DB
Silicon Labs
DEMO BOARD TS1100-200 OPAMP
TS1100-50DB
Silicon Labs
DEMO BOARD TS1100-50 OPAMP
TS1101-100DB
Silicon Labs
DEMO BOARD TS1101-100 OPAMP
TS1101-200DB
Silicon Labs
DEMO BOARD TS1101-200 OPAMP
TS1101-50DB
Silicon Labs
DEMO BOARD TS1101-50 OPAMP
TS1102-100DB
Silicon Labs
DEMO BOARD TS1102-100 OPAMP
TS1102-200DB
Silicon Labs
DEMO BOARD TS1102-200 OPAMP
TS1102-25DB
Silicon Labs
DEMO BOARD TS1102-25 OPAMP
TS1102-50DB
Silicon Labs
DEMO BOARD TS1102-50 OPAMP
TS1103-100DB
Silicon Labs
DEMO BOARD TS1103-100 OPAMP
TS1100-25DB Compare Parts
TS1100-25DB vs TS1110-20DB
TS1100-25DB vs TS1110-200DB
TS1100-25DB vs TS1109-20DB
TS1100-25DB vs TS1109-200DB
TS1100-25DB vs TS1108-20DB
TS1100-25DB vs TS1108-200DB
TS1100-25DB vs TS1107-20DB
TS1100-25DB vs TS1107-200DB
TS1100-25DB vs TS1106-20DB
TS1100-25DB vs TS1106-200DB
TS1100-25DB vs TS1105-20DB
TS1100-25DB vs TS1105-200DB
TS1100-25DB vs TS1103-50DB
TS1100-25DB vs TS1103-25DB
TS1100-25DB vs TS1103-200DB
TS1100-25DB vs TS1103-100DB
TS1100-25DB vs TS1102-50DB
TS1100-25DB vs TS1102-25DB
TS1100-25DB vs TS1102-200DB
TS1100-25DB vs TS1102-100DB
TS1100-25DB vs TS1101-50DB
TS1100-25DB vs TS1101-200DB
TS1100-25DB vs TS1101-100DB
TS1100-25DB vs TS1100-50DB
TS1100-25DB vs TS1100-200DB
TS1100-25DB vs TS1100-100DB
TS1100-25DB vs TS1103-50DB
TS1100-25DB vs TS1103-25DB
TS1100-25DB vs TS1103-200DB
TS1100-25DB vs TS1103-100DB
TS1100-25DB vs TS1102-50DB
TS1100-25DB vs TS1102-25DB
TS1100-25DB vs TS1101-25DB
TS1100-25DB vs TS1005DB-SOT
TS1100-25DB vs TS1005DB
TS1100-25DB vs TS1003DB-SOT
TS1100-25DB vs TS1003DB
TS1100-25DB vs TS1001DB
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci