XCL105C501H2-EVB-02
XCL105C501H2-EVB-02
Active
Description:  1.4A, INDUCTOR BUILT-IN "MICRO D
Manufacturer:  Torex Semiconductor
History Price: $26.82
In Stock: 20100
XCL105C501H2-EVB-02 Specification
Specification
Part No
XCL105C501H2-EVB-02
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Torex Semiconductor
Series
XCL105
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
5V
Voltage - Input
1A
Regulator Topology
0.65V ~ 6V
Frequency - Switching
Boost
Board Type
1.2MHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XCL105C501
XCL105C501H2-EVB-02 Related Parts
XCL206B123-EVB
XCL206B123-EVB
Torex Semiconductor
BOARD EVAL XCL206B123AR-G 1.2V
XCL206B153-EVB
XCL206B153-EVB
Torex Semiconductor
BOARD EVAL XCL206B153AR-G 1.5V
XCL206B183-EVB
XCL206B183-EVB
Torex Semiconductor
BOARD EVAL XCL206B183AR-G 1.8V
XCL206B283-EVB
XCL206B283-EVB
Torex Semiconductor
BOARD EVAL XCL206B283AR-G 2.8V
XCL206B303-EVB
XCL206B303-EVB
Torex Semiconductor
BOARD EVAL XCL206B303AR-G 3.0V
XCL231B0K1H-5V-EVB-01
XCL231B0K1H-5V-EVB-01
Torex Semiconductor
EVAL BOARD FOR XCL231B0K1H
XCL105D331H2-EVB-01
XCL105D331H2-EVB-01
Torex Semiconductor
1.4A, INDUCTOR BUILT-IN "MICRO D
XCL219B183F-EVB-01
XCL219B183F-EVB-01
Torex Semiconductor
HISAT-COT CONTROL 1A INDUCTOR BU
XCL219B333F-EVB-01
XCL219B333F-EVB-01
Torex Semiconductor
HISAT-COT CONTROL 1A INDUCTOR BU
XCL220B183F-EVB-01
XCL220B183F-EVB-01
Torex Semiconductor
HISAT-COT CONTROL 1A INDUCTOR BU
XCL220B333F-EVB-01
XCL220B333F-EVB-01
Torex Semiconductor
HISAT-COT CONTROL 1A INDUCTOR BU
XCL230B0K1H-3.3V-EVB-01
XCL230B0K1H-3.3V-EVB-01
Torex Semiconductor
EVAL BOARD FOR XCL230B0K1H
XCL105C501H2-EVB-02 Compare Parts
  • XCL105C501H2-EVB-02 vs XCL206B303-EVB
  • XCL105C501H2-EVB-02 vs XCL206B283-EVB
  • XCL105C501H2-EVB-02 vs XCL206B183-EVB
  • XCL105C501H2-EVB-02 vs XCL206B153-EVB
  • XCL105C501H2-EVB-02 vs XCL206B123-EVB
  • XCL105C501H2-EVB-02 vs XCL231B0K1H-3.3V-EVB-01
  • XCL105C501H2-EVB-02 vs XCL230B0K1H-5V-EVB-01
  • XCL105C501H2-EVB-02 vs XCL230B0K1H-3.3V-EVB-01
  • XCL105C501H2-EVB-02 vs XCL220B333F-EVB-01
  • XCL105C501H2-EVB-02 vs XCL220B183F-EVB-01
  • XCL105C501H2-EVB-02 vs XCL219B333F-EVB-01
  • XCL105C501H2-EVB-02 vs XCL219B183F-EVB-01
  • XCL105C501H2-EVB-02 vs XCL105D331H2-EVB-01
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed