☰
AST1035
AST1035
Active
Description:  BUZZER WIRELING
Manufacturer:  TinyCircuits
Datasheet:   AST1035 Datasheet
History Price: $4.95
In Stock: 40500
AST1035 Specification
Specification
Part No
AST1035
Category
Expansion Boards, Daughter Cards
Manufacturer
TinyCircuits
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Wireling
Platform
Audio
Type
Buzzer
Function
-
Utilized IC / Part
Board(s)
AST1035 PDF Datasheet
AST1035 Related Parts
AST1001
AST1001
TinyCircuits
ACCELEROMETER WIRELING
AST1002
AST1002
TinyCircuits
9-AXIS SENSOR WIRELING
AST1003
AST1003
TinyCircuits
CAPACITIVE TOUCH SLIDER WIRELING
AST1004
AST1004
TinyCircuits
COLOR SENSOR WIRELING
AST1006-A
AST1006-A
TinyCircuits
HALL SENSOR (ANALOG) WIRELING
AST1006-D
AST1006-D
TinyCircuits
HALL SENSOR (DIGITAL) WIRELING
AST1008
AST1008
TinyCircuits
IR RECEIVER BOARD 38K WIRELING
AST1011
AST1011
TinyCircuits
JOYSTICK WIRELING
AST1012
AST1012
TinyCircuits
LIGHT SENSOR WIRELING
AST1013
AST1013
TinyCircuits
LRA BOARD (LRA MOTOR SOLDERED) W
AST1014
AST1014
TinyCircuits
0.69" OLED SCREEN WIRELING
AST1015
AST1015
TinyCircuits
SMALL BUTTON WIRELING
AST1035 Compare Parts
  • AST1035 vs AST2002
  • AST1035 vs AST2001
  • AST1035 vs AST1045
  • AST1035 vs AST1042
  • AST1035 vs AST1041
  • AST1035 vs AST1037
  • AST1035 vs AST1036
  • AST1035 vs AST1032
  • AST1035 vs AST1031
  • AST1035 vs AST1030
  • AST1035 vs AST1029
  • AST1035 vs AST1028
  • AST1035 vs AST1026
  • AST1035 vs AST1025
  • AST1035 vs AST1024
  • AST1035 vs AST1021
  • AST1035 vs AST1020
  • AST1035 vs AST1018
  • AST1035 vs AST1015
  • AST1035 vs AST1014
  • AST1035 vs AST1013
  • AST1035 vs AST1012
  • AST1035 vs AST1011
  • AST1035 vs AST1008
  • AST1035 vs AST1006-D
  • AST1035 vs AST1006-A
  • AST1035 vs AST1004
  • AST1035 vs AST1003
  • AST1035 vs AST1002
  • AST1035 vs AST1001
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.