Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RFID Evaluation and Development Kits, Boards
/ ThingMagic USB-5EC-DEVKIT
USB-5EC-DEVKIT
Obsolete
RFID Evaluation and Development Kits, Boards
Description:
DEV KIT FOR USB-5EC
Manufacturer:
ThingMagic
Datasheet:
USB-5EC-DEVKIT Datasheet
History Price: Obsolete
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USB-5EC-DEVKIT Specification
Specification
Part No
USB-5EC-DEVKIT
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
ThingMagic
Series
Mercury?5e
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Read/Write
Frequency
860MHz ~ 960MHz
For Use With/Related Products
Compact (M5E-C)
Supplied Contents
Board(s), Cable(s)
USB-5EC-DEVKIT PDF Datasheet
USB-5EC-DEVKIT Datasheet
Click and Download: USB-5EC-DEVKIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described