☰
M7E-TERA-DEVKIT
M7E-TERA-DEVKIT
Active
Description:  KIT DEV M6E MULTIPROTOCOL
Manufacturer:  ThingMagic
History Price: Active
In Stock: 38020
M7E-TERA-DEVKIT Specification
Specification
Part No
M7E-TERA-DEVKIT
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
ThingMagic
Series
M7E
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RFID Reader
Frequency
-
For Use With/Related Products
-
Supplied Contents
Board(s)
M7E-TERA-DEVKIT Description
Here’s a detailed introduction to the ThingMagic M7E-TERA-DEVKIT, including specifications, features, and applications.

## Overview of ThingMagic M7E-TERA-DEVKIT

The ThingMagic M7E-TERA-DEVKIT is a comprehensive development kit designed for developing and prototyping RFID applications. It features the M7E RFID reader module, which provides advanced performance for reading and writing RFID tags across various environments. This development kit is ideal for engineers and developers looking to implement RFID technology in their projects, enabling quick and efficient prototyping.

## Specifications

- Reader Module: ThingMagic M7E RFID Reader
- Frequency: UHF (Ultra High Frequency) RFID, typically 902 MHz to 928 MHz (US)
- Output Power: Programmable up to 30 dBm
- Communication Interfaces:
- Serial (UART)
- USB
- GPIO (General Purpose Input/Output)
- Supported Protocols: EPCglobal Gen 2 (ISO 18000-6C)
- Read Range: Up to 12 meters (dependent on tag type and environment)
- Tag Support: Compatible with a wide variety of passive RFID tags
- Power Supply: 5V DC (via USB or external power supply)
- Operating Temperature Range: -20°C to +60°C
- Dimensions:
- Reader Module: 90 mm x 70 mm x 20 mm
- Development Kit Enclosure: 220 mm x 160 mm x 60 mm
- Weight: Approximately 500 grams (including all components)
- Software Support: ThingMagic API and SDK for Windows and Linux

## Features

1. High-Performance Reader: The M7E module provides reliable and efficient reading of RFID tags, making it suitable for various applications.
2. Programmable Output Power: The output power can be adjusted up to 30 dBm, allowing for customizable read ranges based on specific application needs.
3. Multiple Communication Options: The kit supports several interfaces (UART, USB, GPIO), facilitating easy integration with other systems and devices.
4. Broad Protocol Support: It adheres to EPCglobal Gen 2 and ISO 18000-6C standards, ensuring compatibility with a wide range of RFID tags.
5. Robust Environmental Specifications: The kit is designed to operate in various environmental conditions, making it suitable for outdoor and industrial applications.
6. Comprehensive Development Tools: Includes the ThingMagic API and SDK, which provide libraries and documentation for rapid application development.
7. Versatile Applications: Ideal for asset tracking, inventory management, access control, and supply chain management.

## Detailed Description

The ThingMagic M7E-TERA-DEVKIT is an advanced development kit that allows developers to explore and implement RFID technology with ease. At the heart of the kit is the ThingMagic M7E RFID reader module, which is known for its high performance and flexibility.

The M7E reader operates in the UHF frequency range, specifically within the 902 MHz to 928 MHz band, making it suitable for use in North America. Its programmable output power, which can be adjusted up to 30 dBm, enables users to tailor the read range to their specific needs, whether for short-range applications or for reading tags from a distance of up to 12 meters in optimal conditions.

One of the key advantages of the M7E-TERA-DEVKIT is its multiple communication interfaces. The kit supports UART, USB, and GPIO, allowing for seamless integration with a variety of host systems, including microcontrollers, PCs, and embedded devices. This versatility ensures that developers can connect the reader to their preferred platform for data processing and management.

The kit’s support for EPCglobal Gen 2 and ISO 18000-6C protocols ensures compatibility with a wide range of passive RFID tags, enhancing the flexibility of the system. This capability makes it suitable for diverse applications, including inventory management, asset tracking, and supply chain optimization.

In addition to its robust hardware specifications, the M7E-TERA-DEVKIT comes with comprehensive software support, including the ThingMagic API and SDK. These tools provide developers with the necessary libraries and documentation to facilitate quick application development. The API allows for efficient control of the reader and management of tag data, making it easy to build custom RFID solutions.

The development kit is designed to operate reliably within a temperature range of -20°C to +60°C, making it suitable for both indoor and outdoor applications. Its compact design, with the reader module housed in a protective enclosure, ensures durability and ease of use.

## Applications

The ThingMagic M7E-TERA-DEVKIT is ideal for a wide range of applications, including:

- Asset Tracking: Monitoring the location and status of valuable assets in real-time.
- Inventory Management: Streamlining inventory processes in retail, warehousing, and manufacturing.
- Access Control: Managing entry to secure areas using RFID-enabled access cards.
- Supply Chain Management: Enhancing visibility and tracking throughout the supply chain.
- Smart Shelving: Automating inventory checks and replenishment in retail environments.

In conclusion, the ThingMagic M7E-TERA-DEVKIT is a powerful and versatile development kit designed for implementing RFID solutions. With its high-performance reader, multiple communication interfaces, and robust software support, it provides an ideal platform for developers to create innovative applications in various industries. Whether for asset tracking, inventory management, or access control, this kit enables efficient and reliable RFID technology implementation.
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right