☰
M5E-C-DEVKIT
M5E-C-DEVKIT
Obsolete
Description:  KIT DEV FOR M5E COMPACT
Manufacturer:  ThingMagic
History Price: Obsolete
In Stock: 32660
M5E-C-DEVKIT Specification
Specification
Part No
M5E-C-DEVKIT
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
ThingMagic
Series
Mercury?5e
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Read/Write
Frequency
860MHz ~ 960MHz
For Use With/Related Products
Compact (M5E-C)
Supplied Contents
Board(s)
M5E-C-DEVKIT PDF Datasheet
M5E-C-DEVKIT Description

The ThingMagic M5E-C-DEVKIT is a versatile development kit designed for developers and engineers who want to create RFID (Radio Frequency Identification) applications. This kit is based on the M5E RFID reader module, which is known for its high performance, small form factor, and ease of integration into various systems. The M5E-C-DEVKIT is ideal for prototyping and testing RFID solutions in industries such as supply chain management, inventory control, asset tracking, and logistics.

## Key Features

1. M5E RFID Reader Module: The core of the development kit is the M5E reader, which offers advanced features for reading and writing RFID tags.
2. Multiple Communication Interfaces: The kit supports various communication protocols, including USB, UART, and GPIO, allowing for flexible integration with different systems.
3. Compact Design: Its small footprint enables easy integration into portable devices or space-constrained environments.
4. Power Options: The kit can be powered via USB or an external power supply, making it suitable for both desktop and mobile applications.
5. User-Friendly Software: ThingMagic provides software tools and an API for easy access to the reader’s functionalities, simplifying the development process.

## Technical Specifications

## Reader Module Specifications

- Model: ThingMagic M5E
- Operating Frequency: 860 MHz to 960 MHz (region-dependent)
- Read Range: Up to 10 meters (varies based on tag type, antenna, and environmental factors)
- Max Power Output: 30 dBm (adjustable)
- Antenna Ports: Supports up to 4 antennas; SMA connectors for external antennas
- Tag Protocols Supported:
- EPCglobal Gen 2
- ISO 18000-6C
- ISO 18000-6B (optional)

## Connectivity

- USB Interface: Full-speed USB 2.0 for easy connection to computers and other devices.
- UART Interface: Standard TTL level (3.3V), configurable baud rates up to 115200 bps.
- GPIO Pins: Multiple General Purpose Input/Output pins for interfacing with other devices and sensors.
- Ethernet Interface: Optional support for network connectivity (depending on configuration).

## Environmental Specifications

- Operating Temperature: -20°C to +50°C
- Storage Temperature: -40°C to +85°C
- Humidity: 5% to 95% non-condensing

## Development Tools

The ThingMagic M5E-C-DEVKIT comes with a variety of tools to facilitate development:

1. Software Development Kit (SDK): Includes libraries and documentation for integrating the M5E reader into custom applications.
2. Example Applications: Pre-built examples demonstrate how to use the M5E reader for common RFID tasks such as inventory management and access control.
3. API Documentation: Comprehensive guides that outline the functions and capabilities of the reader, making it easier to develop custom applications.

## Applications

The M5E-C-DEVKIT is suitable for a wide range of applications, including but not limited to:

- Inventory Management: Streamlining inventory processes by automating data collection and reducing manual errors.
- Asset Tracking: Keeping track of valuable assets in real-time, enhancing visibility and control over resources.
- Supply Chain Automation: Improving efficiency in supply chain operations by enabling real-time tracking of goods and materials.
- Access Control: Implementing secure access control systems using RFID tags for identification and authorization.

## Conclusion

The ThingMagic M5E-C-DEVKIT is an excellent choice for developers looking to explore RFID technology and create innovative solutions. With its robust features, flexible connectivity options, and comprehensive support, the development kit provides everything needed to build and test RFID applications effectively. Whether you are developing a new product or enhancing existing systems, the M5E-C-DEVKIT offers a reliable platform for your RFID projects. For more detailed information, including pricing and availability, please refer to the official ThingMagic website.
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B