☰
XTR300EVM
XTR300EVM
Active
Description:  EVALUATION MODULE FOR XTR300
Manufacturer:  Texas Instruments
Datasheet:   XTR300EVM Datasheet
History Price: $58.8
In Stock: 28720
XTR300EVM Specification
Specification
Part No
XTR300EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Voltage to Current
Embedded
No
Utilized IC / Part
XTR300
Primary Attributes
Current (?0mA) or Voltage (?0V) Output Modes
Supplied Contents
Board(s)
XTR300EVM PDF Datasheet
XTR300EVM Compare Parts
  • XTR300EVM vs XTR108EVM-USB
  • XTR300EVM vs XTR111EVM
  • XTR300EVM vs XTR108EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!