☰
XTCIEVMK2X
XTCIEVMK2X
Obsolete
Description:  K2H EVAL BRD
Manufacturer:  Texas Instruments
Datasheet:   XTCIEVMK2X Datasheet
History Price: Obsolete
In Stock: 22040
XTCIEVMK2X Specification
Specification
Part No
XTCIEVMK2X
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
-
Platform
-
Utilized IC / Part
K2H
Mounting Type
Fixed
Contents
Board(s), LCD
XTCIEVMK2X PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)