☰
XEVMK2LX
XEVMK2LX
Obsolete
Description:  66AK2L EVAL BRD
Manufacturer:  Texas Instruments
Datasheet:   XEVMK2LX Datasheet
History Price: $2404.35
In Stock: 36060
XEVMK2LX Specification
Specification
Part No
XEVMK2LX
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
ARM? Cortex?-A15, C66x
Platform
-
Utilized IC / Part
66AK2L
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much