Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments USB-REDRIVER-EVM
USB-REDRIVER-EVM
Active
Evaluation and Demonstration Boards and Kits
Description:
USB RE-DRIVER EVALUATION MODULE
Manufacturer:
Texas Instruments
Datasheet:
USB-REDRIVER-EVM Datasheet
History Price: $118.8
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
USB-REDRIVER-EVM Specification
Specification
Part No
USB-REDRIVER-EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Re-Driver
Embedded
-
Utilized IC / Part
LP5907, TUSB211, TUSB501
Primary Attributes
-
Supplied Contents
Board(s)
USB-REDRIVER-EVM PDF Datasheet
USB-REDRIVER-EVM Datasheet
Click and Download: USB-REDRIVER-EVM Datasheet
USB-REDRIVER-EVM Related Parts
USB-C-PD-DUO-EVM
Texas Instruments
DEVELOPMENT INTERFACE
USB-C-PD-TKT-EVM
Texas Instruments
EVAL BOARD
USB-CTM-MINIDK-EVM
Texas Instruments
EVALUATION MODULE
USB-MSD-RD
Silicon Labs
KIT REF DES USB MASS STORAGE
USB-PD-CHG-EVM-01
Texas Instruments
INTEGRATED USB TYPE-C POWER DELI
USB-TO-GPIO
Texas Instruments
ADAPTER USB INTERFACE EVM
USBN9604-HS-EB/NOPB
Texas Instruments
KIT NODE CONTROLLER SAMPLE
USB DEVELOPMENT BOARD KIT
Custom Computer Services
DEVELOPMENT BOARD FOR USB
USB DEVELOPMENT KIT
Custom Computer Services
EMBEDDED C DEVELOPMENT KIT
USB-REDRIVER-EVM Compare Parts
USB-REDRIVER-EVM vs USB-PD-CHG-EVM-01
USB-REDRIVER-EVM vs USB-MSD-RD
USB-REDRIVER-EVM vs USB-CTM-MINIDK-EVM
USB-REDRIVER-EVM vs USB-C-PD-TKT-EVM
USB-REDRIVER-EVM vs USB-C-PD-DUO-EVM
USB-REDRIVER-EVM vs USBN9604-HS-EB/NOPB
USB-REDRIVER-EVM vs USB DEVELOPMENT KIT
USB-REDRIVER-EVM vs USB DEVELOPMENT BOARD KIT
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much