☰
UCC3889EVM
UCC3889EVM
Obsolete
Description:  EVAL MOD FOR UCC3889
Manufacturer:  Texas Instruments
Datasheet:   UCC3889EVM Datasheet
History Price: Obsolete
In Stock: 42080
UCC3889EVM Specification
Specification
Part No
UCC3889EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
2, Non-Isolated
Voltage - Output
5V, 15V
Current - Output
120mA, 35mA
Voltage - Input
85 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS77401, UCC3889
Power - Output
1.125 W
UCC3889EVM PDF Datasheet
UCC3889EVM Related Parts
UCC12050EVM-022
UCC12050EVM-022
Texas Instruments
EVAL BOARD FOR UCC12040 UCC12050
UCC24610EVM-563
UCC24610EVM-563
Texas Instruments
EVAL MODULE FOR UCC24610-563
UCC24610EVM-693
UCC24610EVM-693
Texas Instruments
EVAL MODULE FOR UCC24610-693
UCC24612-1EVM
UCC24612-1EVM
Texas Instruments
EVAL BOARD FOR UCC24612-1
UCC24630EVM-636
UCC24630EVM-636
Texas Instruments
EVALUATION MODULE UCC24630
UCC24636EVM
UCC24636EVM
Texas Instruments
EVAL BOARD FOR UCC24636
UCC25230EVM-662
UCC25230EVM-662
Texas Instruments
EVAL MODULE FOR UCC25230-662
UCC25230EVM-754
UCC25230EVM-754
Texas Instruments
EVAL MODULE FOR UCC25230-754
UCC25600EVM
UCC25600EVM
Texas Instruments
EVAL MODULE FOR UCC25600
UCC25600EVM-644
UCC25600EVM-644
Texas Instruments
EVAL MODULE FOR UCC25600-644
UCC25630-1EVM-291
UCC25630-1EVM-291
Texas Instruments
EVAL BOARD FOR UCC25630-1
UCC25800EVM-037
UCC25800EVM-037
Texas Instruments
EVAL BOARD FOR UCC25800
UCC3889EVM Compare Parts
  • UCC3889EVM vs UCC3809EVM
  • UCC3889EVM vs UCC3580EVM
  • UCC3889EVM vs UCC29950EVM-631
  • UCC3889EVM vs UCC2897AEVM
  • UCC3889EVM vs UCC28950EVM-442
  • UCC3889EVM vs UCC2891EVM-520
  • UCC3889EVM vs UCC28911EVM-718
  • UCC3889EVM vs UCC28910FBEVM-526
  • UCC3889EVM vs UCC28881EVM-680
  • UCC3889EVM vs UCC28880EVM-616
  • UCC3889EVM vs UCC28880EVM-615
  • UCC3889EVM vs UCC28780EVM-021
  • UCC3889EVM vs UCC28780EVM-002
  • UCC3889EVM vs UCC28740EVM-525
  • UCC3889EVM vs UCC28730EVM-552
  • UCC3889EVM vs UCC28720EVM-212
  • UCC3889EVM vs UCC28711EVM-160
  • UCC3889EVM vs UCC28704EVM-724
  • UCC3889EVM vs UCC28700EVM-068
  • UCC3889EVM vs UCC28630EVM-572
  • UCC3889EVM vs UCC28610EVM-474
  • UCC3889EVM vs UCC28600EVM-65W
  • UCC3889EVM vs UCC28600EVM
  • UCC3889EVM vs UCC28521EVM
  • UCC3889EVM vs UCC28250EVM-564
  • UCC3889EVM vs UCC28250EVM-501
  • UCC3889EVM vs UCC28230EVM
  • UCC3889EVM vs UCC28180EVM-573
  • UCC3889EVM vs UCC27714EVM-551
  • UCC3889EVM vs UCC25800EVM-037
  • UCC3889EVM vs UCC25630-1EVM-291
  • UCC3889EVM vs UCC25600EVM-644
  • UCC3889EVM vs UCC25600EVM
  • UCC3889EVM vs UCC25230EVM-754
  • UCC3889EVM vs UCC25230EVM-662
  • UCC3889EVM vs UCC24636EVM
  • UCC3889EVM vs UCC24630EVM-636
  • UCC3889EVM vs UCC24612-1EVM
  • UCC3889EVM vs UCC24610EVM-693
  • UCC3889EVM vs UCC24610EVM-563
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!