☰
UCC3580EVM
UCC3580EVM
Obsolete
Description:  EVAL MOD FOR UCC3580
Manufacturer:  Texas Instruments
Datasheet:   UCC3580EVM Datasheet
History Price: Obsolete
In Stock: 27440
UCC3580EVM Specification
Specification
Part No
UCC3580EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
12V
Current - Output
10A
Voltage - Input
-
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
UCC3580
Power - Output
120 W
UCC3580EVM PDF Datasheet
UCC3580EVM Related Parts
UCC12050EVM-022
UCC12050EVM-022
Texas Instruments
EVAL BOARD FOR UCC12040 UCC12050
UCC24610EVM-563
UCC24610EVM-563
Texas Instruments
EVAL MODULE FOR UCC24610-563
UCC24610EVM-693
UCC24610EVM-693
Texas Instruments
EVAL MODULE FOR UCC24610-693
UCC24612-1EVM
UCC24612-1EVM
Texas Instruments
EVAL BOARD FOR UCC24612-1
UCC24630EVM-636
UCC24630EVM-636
Texas Instruments
EVALUATION MODULE UCC24630
UCC24636EVM
UCC24636EVM
Texas Instruments
EVAL BOARD FOR UCC24636
UCC25230EVM-662
UCC25230EVM-662
Texas Instruments
EVAL MODULE FOR UCC25230-662
UCC25230EVM-754
UCC25230EVM-754
Texas Instruments
EVAL MODULE FOR UCC25230-754
UCC25600EVM
UCC25600EVM
Texas Instruments
EVAL MODULE FOR UCC25600
UCC25600EVM-644
UCC25600EVM-644
Texas Instruments
EVAL MODULE FOR UCC25600-644
UCC25630-1EVM-291
UCC25630-1EVM-291
Texas Instruments
EVAL BOARD FOR UCC25630-1
UCC25800EVM-037
UCC25800EVM-037
Texas Instruments
EVAL BOARD FOR UCC25800
UCC3580EVM Compare Parts
  • UCC3580EVM vs UCC3809EVM
  • UCC3580EVM vs UCC29950EVM-631
  • UCC3580EVM vs UCC2897AEVM
  • UCC3580EVM vs UCC28950EVM-442
  • UCC3580EVM vs UCC2891EVM-520
  • UCC3580EVM vs UCC28911EVM-718
  • UCC3580EVM vs UCC28910FBEVM-526
  • UCC3580EVM vs UCC28881EVM-680
  • UCC3580EVM vs UCC28880EVM-616
  • UCC3580EVM vs UCC28880EVM-615
  • UCC3580EVM vs UCC28780EVM-021
  • UCC3580EVM vs UCC28780EVM-002
  • UCC3580EVM vs UCC28740EVM-525
  • UCC3580EVM vs UCC28730EVM-552
  • UCC3580EVM vs UCC28720EVM-212
  • UCC3580EVM vs UCC28711EVM-160
  • UCC3580EVM vs UCC28704EVM-724
  • UCC3580EVM vs UCC28700EVM-068
  • UCC3580EVM vs UCC28630EVM-572
  • UCC3580EVM vs UCC28610EVM-474
  • UCC3580EVM vs UCC28600EVM-65W
  • UCC3580EVM vs UCC28600EVM
  • UCC3580EVM vs UCC28521EVM
  • UCC3580EVM vs UCC28250EVM-564
  • UCC3580EVM vs UCC28250EVM-501
  • UCC3580EVM vs UCC28230EVM
  • UCC3580EVM vs UCC28180EVM-573
  • UCC3580EVM vs UCC27714EVM-551
  • UCC3580EVM vs UCC25800EVM-037
  • UCC3580EVM vs UCC25630-1EVM-291
  • UCC3580EVM vs UCC25600EVM-644
  • UCC3580EVM vs UCC25600EVM
  • UCC3580EVM vs UCC25230EVM-754
  • UCC3580EVM vs UCC25230EVM-662
  • UCC3580EVM vs UCC24636EVM
  • UCC3580EVM vs UCC24630EVM-636
  • UCC3580EVM vs UCC24612-1EVM
  • UCC3580EVM vs UCC24610EVM-693
  • UCC3580EVM vs UCC24610EVM-563
  • UCC3580EVM vs UCC12050EVM-022
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos