☰
UCC35705EVM
UCC35705EVM
Obsolete
Description:  EVAL MODULE FOR UCC35705
Manufacturer:  Texas Instruments
Datasheet:   UCC35705EVM Datasheet
History Price: Obsolete
In Stock: 22560
UCC35705EVM Specification
Specification
Part No
UCC35705EVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Isolated
Voltage - Output
3.3V
Current - Output
10A
Voltage - Input
36V ~ 72V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
UCC35705
Power - Output
-
UCC35705EVM PDF Datasheet
UCC35705EVM Related Parts
UCC12050EVM-022
UCC12050EVM-022
Texas Instruments
EVAL BOARD FOR UCC12040 UCC12050
UCC24610EVM-563
UCC24610EVM-563
Texas Instruments
EVAL MODULE FOR UCC24610-563
UCC24610EVM-693
UCC24610EVM-693
Texas Instruments
EVAL MODULE FOR UCC24610-693
UCC24612-1EVM
UCC24612-1EVM
Texas Instruments
EVAL BOARD FOR UCC24612-1
UCC24630EVM-636
UCC24630EVM-636
Texas Instruments
EVALUATION MODULE UCC24630
UCC24636EVM
UCC24636EVM
Texas Instruments
EVAL BOARD FOR UCC24636
UCC25230EVM-662
UCC25230EVM-662
Texas Instruments
EVAL MODULE FOR UCC25230-662
UCC25230EVM-754
UCC25230EVM-754
Texas Instruments
EVAL MODULE FOR UCC25230-754
UCC25600EVM
UCC25600EVM
Texas Instruments
EVAL MODULE FOR UCC25600
UCC25600EVM-644
UCC25600EVM-644
Texas Instruments
EVAL MODULE FOR UCC25600-644
UCC25630-1EVM-291
UCC25630-1EVM-291
Texas Instruments
EVAL BOARD FOR UCC25630-1
UCC25800EVM-037
UCC25800EVM-037
Texas Instruments
EVAL BOARD FOR UCC25800
UCC35705EVM Compare Parts
  • UCC35705EVM vs UCC3809EVM
  • UCC35705EVM vs UCC3580EVM
  • UCC35705EVM vs UCC29950EVM-631
  • UCC35705EVM vs UCC2897AEVM
  • UCC35705EVM vs UCC28950EVM-442
  • UCC35705EVM vs UCC2891EVM-520
  • UCC35705EVM vs UCC28911EVM-718
  • UCC35705EVM vs UCC28910FBEVM-526
  • UCC35705EVM vs UCC28881EVM-680
  • UCC35705EVM vs UCC28880EVM-616
  • UCC35705EVM vs UCC28880EVM-615
  • UCC35705EVM vs UCC28780EVM-021
  • UCC35705EVM vs UCC28780EVM-002
  • UCC35705EVM vs UCC28740EVM-525
  • UCC35705EVM vs UCC28730EVM-552
  • UCC35705EVM vs UCC28720EVM-212
  • UCC35705EVM vs UCC28711EVM-160
  • UCC35705EVM vs UCC28704EVM-724
  • UCC35705EVM vs UCC28700EVM-068
  • UCC35705EVM vs UCC28630EVM-572
  • UCC35705EVM vs UCC28610EVM-474
  • UCC35705EVM vs UCC28600EVM-65W
  • UCC35705EVM vs UCC28600EVM
  • UCC35705EVM vs UCC28521EVM
  • UCC35705EVM vs UCC28250EVM-564
  • UCC35705EVM vs UCC28250EVM-501
  • UCC35705EVM vs UCC28230EVM
  • UCC35705EVM vs UCC28180EVM-573
  • UCC35705EVM vs UCC27714EVM-551
  • UCC35705EVM vs UCC25800EVM-037
  • UCC35705EVM vs UCC25630-1EVM-291
  • UCC35705EVM vs UCC25600EVM-644
  • UCC35705EVM vs UCC25600EVM
  • UCC35705EVM vs UCC25230EVM-754
  • UCC35705EVM vs UCC25230EVM-662
  • UCC35705EVM vs UCC24636EVM
  • UCC35705EVM vs UCC24630EVM-636
  • UCC35705EVM vs UCC24612-1EVM
  • UCC35705EVM vs UCC24610EVM-693
  • UCC35705EVM vs UCC24610EVM-563
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!