Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments UCC28070EVM
UCC28070EVM
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL MODULE FOR UCC28070
Manufacturer:
Texas Instruments
Datasheet:
UCC28070EVM Datasheet
History Price: $118.8
In Stock: 22255
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC28070EVM Specification
Specification
Part No
UCC28070EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
No
Utilized IC / Part
UCC28070
Primary Attributes
300W, 390V, 770mA Output, 85~265VAC Input
Supplied Contents
Board(s)
UCC28070EVM PDF Datasheet
UCC28070EVM Datasheet
Click and Download: UCC28070EVM Datasheet
UCC28070EVM Related Parts
UCC20520EVM-286
Texas Instruments
EVALUATION MODULE
UCC21220EVM-009
Texas Instruments
UCC21220EVM-009
UCC21225AEVM-365
Texas Instruments
EVAL BOARD FOR UCC21225A
UCC21520EVM-286
Texas Instruments
EVAL BOARD FOR UCC21520
UCC21521CEVM-286
Texas Instruments
EVALUATION MODULE
UCC21530EVM-286
Texas Instruments
ISOLATED DRIVER
UCC21540EVM
Texas Instruments
DEVELOPMENT INTERFACE
UCC21710QDWEVM-025
Texas Instruments
EVAL BOARD FOR UCC21710-Q1
UCC21732QDWEVM-025
Texas Instruments
EVAL BOARD
UCC21750QDWEVM-025
Texas Instruments
UCC21750QDWEVM-025
UCC23514EVM
Texas Instruments
EVAL BOARD FOR UCC23514
UCC24624EVM-015
Texas Instruments
DEVELOPMENT SPECIALIZED
UCC28070EVM Compare Parts
UCC28070EVM vs UCC5870QDWJEVM-026
UCC28070EVM vs UCC5390SCDEVM-010
UCC28070EVM vs UCC5390ECDWVEVM
UCC28070EVM vs UCC5320SCEVM-058
UCC28070EVM vs UCC5304EVM-035
UCC28070EVM vs UCC39002EVM
UCC28070EVM vs UCC38500EVM
UCC28070EVM vs UCC3817EVM
UCC28070EVM vs UCC29910AEVM-730
UCC28070EVM vs UCC28781EVM-053
UCC28070EVM vs UCC28528EVM
UCC28070EVM vs UCC28064EVM-004
UCC28070EVM vs UCC28063EVM-723
UCC28070EVM vs UCC28061EVM
UCC28070EVM vs UCC28060EVM
UCC28070EVM vs UCC28056EVM-296
UCC28070EVM vs UCC28051EVM
UCC28070EVM vs UCC28019EVM
UCC28070EVM vs UCC28019AEVM
UCC28070EVM vs UCC27800EVM-336
UCC28070EVM vs UCC27712EVM-287
UCC28070EVM vs UCC27710EVM-005
UCC28070EVM vs UCC27624EVM
UCC28070EVM vs UCC27624DGNEVM
UCC28070EVM vs UCC27614EVM
UCC28070EVM vs UCC27611OLEVM-203
UCC28070EVM vs UCC27532EVM-538
UCC28070EVM vs UCC27531EVM-184
UCC28070EVM vs UCC27423-4-5-Q1EVM
UCC28070EVM vs UCC27322Q1EVM
UCC28070EVM vs UCC27321Q1EVM
UCC28070EVM vs UCC27288EVM
UCC28070EVM vs UCC27282EVM-335
UCC28070EVM vs UCC27212EVM-328
UCC28070EVM vs UCC27201AEVM-328
UCC28070EVM vs UCC25640EVM-020
UCC28070EVM vs UCC24624EVM-015
UCC28070EVM vs UCC23514EVM
UCC28070EVM vs UCC21750QDWEVM-025
UCC28070EVM vs UCC21732QDWEVM-025
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you