Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Texas Instruments TSW4200
TSW4200
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
DEV PLATFORM XILINX VIRTEX VI
Manufacturer:
Texas Instruments
Datasheet:
TSW4200 Datasheet
History Price: $1355.9
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSW4200 Specification
Specification
Part No
TSW4200
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk,Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
ADC/DAC for Xilinx Virtex VI FPGA
Embedded
No
Utilized IC / Part
ADS62P49, DAC3283
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
TSW4200 Related Parts
TSW1100EVM
Texas Instruments
DGTL DATA CAPTURE FOR ADC
TSW1200EVM
Texas Instruments
EVAL SYSTEM ADC LVDS
TSW1250EVM
Texas Instruments
EVAL MODULE FOR AFE58XX
TSW1266EVM
Texas Instruments
TSW1266EVM EVALUATION MODULE
TSW1400EVM
Texas Instruments
KIT EVAL DAT69933A ACQ 16B
TSW1405EVM
Texas Instruments
KIT EVAL DATA CAPTURE CARD
TSW1406EVM
Texas Instruments
BOARD EVAL DAC
TSW1418EVM
Texas Instruments
EVAL BOARD
TSW14DL3200EVM
Texas Instruments
DEVELOPMENT INTERFACE
TSW14J10EVM
Texas Instruments
EVAL BOARD FOR TSW14J10
TSW14J50EVM
Texas Instruments
EVAL MODULE FOR TSW14J50
TSW14J56EVM
Texas Instruments
EVAL MOD FOR TSW14J56
TSW4200 Compare Parts
TSW4200 vs TSWITX-EVM
TSW4200 vs TSWITX-5V-2RX-EVM
TSW4200 vs TSWIRX-LI2-EVM
TSW4200 vs TSWIRX-5V-EVM
TSW4200 vs TSWIRX-5V2-EVM
TSW4200 vs TSW54J60EVM
TSW4200 vs TSW4806EVM
TSW4200 vs TSW4100EVM
TSW4200 vs TSW40RF80EVM
TSW4200 vs TSW3100EVM
TSW4200 vs TSW3085EVM
TSW4200 vs TSW3065EVM
TSW4200 vs TSW2170EVM
TSW4200 vs TSW2110EVM
TSW4200 vs TSW14J57EVM
TSW4200 vs TSW14J56EVM
TSW4200 vs TSW14J50EVM
TSW4200 vs TSW14J10EVM
TSW4200 vs TSW14DL3200EVM
TSW4200 vs TSW1418EVM
TSW4200 vs TSW1406EVM
TSW4200 vs TSW1405EVM
TSW4200 vs TSW1400EVM
TSW4200 vs TSW1266EVM
TSW4200 vs TSW1250EVM
TSW4200 vs TSW1200EVM
TSW4200 vs TSW1100EVM
TSW4200 vs TSWITX-12V-EVM
TSW4200 vs TSWIRX-LI-EVM
TSW4200 vs TSW3070EVM
TSW4200 vs TSW14J58EVM
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you