☰
TSW3003EVM
TSW3003EVM
Obsolete
Description:  KIT RF TRANSMIT CHAIN DEMO
Manufacturer:  Texas Instruments
Datasheet:   TSW3003EVM Datasheet
History Price: Obsolete
In Stock: 30440
TSW3003EVM Specification
Specification
Part No
TSW3003EVM
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Modulator
For Use With/Related Products
400MHz ~ 4GHz
Supplied Contents
CDCM7005, DAC568, TRF3703, TRF3761
Type
Board(s)
TSW3003EVM Related Parts
TSW1265EVM
TSW1265EVM
Texas Instruments
EVAL MODULE FOR TSW1265
TSW12J54EVM
TSW12J54EVM
Texas Instruments
EVALUATION MODULE
TSW16DX370EVM
TSW16DX370EVM
Texas Instruments
EVALUATION MODULE TSW16DX370
TSW3084EVM
TSW3084EVM
Texas Instruments
EVAL MODULE PLATFORM FOR DAC348X
TSW30H84EVM
TSW30H84EVM
Texas Instruments
EVAL MODULE PLATFORM FOR DAC348X
TSW30SH84EVM
TSW30SH84EVM
Texas Instruments
EVAL MODULE PLATFORM FOR DAC348X
TSW38J84EVM
TSW38J84EVM
Texas Instruments
EVALUATION MODULE TSW38J84
TSW40RF82EVM
TSW40RF82EVM
Texas Instruments
EVAL MODULE FOR TSW40RF82
TSW3725EVM
TSW3725EVM
Texas Instruments
EVAL MODULE FOR TSW3725
TSW6011EVM
TSW6011EVM
Texas Instruments
EVAL MODULE FOR TSW6011
TSW3003EVM Compare Parts
  • TSW3003EVM vs TSW38J84EVM
  • TSW3003EVM vs TSW30SH84EVM
  • TSW3003EVM vs TSW30H84EVM
  • TSW3003EVM vs TSW3084EVM
  • TSW3003EVM vs TSW16DX370EVM
  • TSW3003EVM vs TSW12J54EVM
  • TSW3003EVM vs TSW1265EVM
  • TSW3003EVM vs TSW6011EVM
  • TSW3003EVM vs TSW3725EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend