☰
TSC2007EVM-PDK
TSC2007EVM-PDK
Obsolete
Description:  TSC2007EVM-PDK
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 6640
TSC2007EVM-PDK Specification
Specification
Part No
TSC2007EVM-PDK
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Touch Screen
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
-
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
TSC2007
TSC2007EVM-PDK PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks