☰
TRS3232RGTEVM
TRS3232RGTEVM
Active
Description:  TRS3232EIRGT MULTICHANNEL RS-232
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 30320
TRS3232RGTEVM Specification
Specification
Part No
TRS3232RGTEVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Transceiver, RS-232
Embedded
Yes, MCU
Utilized IC / Part
TRS3232, TRSF3232
Primary Attributes
High Speed (1Mbps) RS-232
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)