Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Texas Instruments TRF1216EVM
TRF1216EVM
Obsolete
RF Evaluation and Development Kits, Boards
Description:
TRF1216EVM
Manufacturer:
Texas Instruments
Datasheet:
TRF1216EVM Datasheet
History Price: Obsolete
In Stock: 22880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TRF1216EVM Specification
Specification
Part No
TRF1216EVM
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Downconverter
For Use With/Related Products
3.3GHz ~ 3.8GHz
Supplied Contents
TRF1216
Type
Board(s)
TRF1216EVM PDF Datasheet
TRF1216EVM Datasheet
Click and Download: TRF1216EVM Datasheet
TRF1216EVM Related Parts
TRF0206EVM-CVAL
Texas Instruments
TRF0206-SP EVALUATION MODULE 10-
TRF1208EVM
Texas Instruments
EVAL BOARD FOR TRF1208
TRF2436EVM
Texas Instruments
EVAL MODULE FOR TRF2436
TRF2443EVM
Texas Instruments
EVAL MODULE FOR TRF2443-445
TRF3703-15EVM
Texas Instruments
EVAL MODULE FOR TRF3703-15
TRF3703-17EVM
Texas Instruments
EVAL MODULE FOR TRF3703-16
TRF3703-33EVM
Texas Instruments
EVAL MODULE FOR TRF3703-33
TRF370417EVM
Texas Instruments
EVAL MODULE FOR TRF370417
TRF3705EVM
Texas Instruments
EVAL MODULE FOR TRF3705
TRF3710EVM
Texas Instruments
EVAL MODULE FOR TRF3710
TRF371109EVM
Texas Instruments
EVAL MODULE FOR TRF371109
TRF371125EVM
Texas Instruments
EVAL MODULE FOR TRF371125
TRF1216EVM Compare Parts
TRF1216EVM vs TRF37D73EVM
TRF1216EVM vs TRF37C75EVM
TRF1216EVM vs TRF37C73EVM
TRF1216EVM vs TRF37C32EVM
TRF1216EVM vs TRF37B75EVM
TRF1216EVM vs TRF37B73EVM
TRF1216EVM vs TRF37B32EVM
TRF1216EVM vs TRF37A75EVM
TRF1216EVM vs TRF37A73EVM
TRF1216EVM vs TRF37A32EVM
TRF1216EVM vs TRF3722EVM
TRF1216EVM vs TRF372017EVM
TRF1216EVM vs TRF371135EVM
TRF1216EVM vs TRF371125EVM
TRF1216EVM vs TRF371109EVM
TRF1216EVM vs TRF3710EVM
TRF1216EVM vs TRF3705EVM
TRF1216EVM vs TRF370417EVM
TRF1216EVM vs TRF3703-33EVM
TRF1216EVM vs TRF3703-17EVM
TRF1216EVM vs TRF3703-15EVM
TRF1216EVM vs TRF2443EVM
TRF1216EVM vs TRF2436EVM
TRF1216EVM vs TRF1208EVM
TRF1216EVM vs TRF0206EVM-CVAL
TRF1216EVM vs TRF6900EVM
TRF1216EVM vs TRF4900EVM
TRF1216EVM vs TRF3702EVM
TRF1216EVM vs TRF3701EVM
TRF1216EVM vs TRF1222EVM
TRF1216EVM vs TRF1208-AFE7950EVM
TRF1216EVM vs TRF1122EVM
TRF1216EVM vs TRF1115EVM
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend