Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Texas Instruments TPS7B82EVM-024
TPS7B82EVM-024
Active
Linear Voltage Regulator Evaluation Boards
Description:
POWER MANAGEMENT
Manufacturer:
Texas Instruments
Datasheet:
TPS7B82EVM-024 Datasheet
History Price: $34.8
In Stock: 46790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPS7B82EVM-024 Specification
Specification
Part No
TPS7B82EVM-024
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
3.3V
Current - Output
300mA
Voltage - Input
3V ~ 40V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS7B82-Q1
TPS7B82EVM-024 PDF Datasheet
TPS7B82EVM-024 Datasheet
Click and Download: TPS7B82EVM-024 Datasheet
TPS7B82EVM-024 Related Parts
TPS51100EVM-001
Texas Instruments
EVALUATION MODULE FOR TPS51100
TPS70351EVM-165
Texas Instruments
EVAL MOD FOR TPS70351
TPS70933EVM-110
Texas Instruments
MODULE EVAL FOR TPS70933-110
TPS713XXEVM-050
Texas Instruments
EVALUATION MODULE FOR TPS713XX
TPS71401DCKEVM-425
Texas Instruments
EVAL MODULE FOR TPS71401DCK-425
TPS71401DRVEVM-426
Texas Instruments
EVAL MODULE FOR TPS71401DRV-426
TPS71533EVM
Texas Instruments
EVAL MOD FOR TPS71533
TPS715AXXEVM-065
Texas Instruments
EVALUATION MODULE FOR TPS715AXX
TPS717XXEVM-134
Texas Instruments
EVALUATION MODULE FOR TPS717XX
TPS71933-28EVM-213
Texas Instruments
TPS71933-28EVM-213
TPS720105DRVEVM
Texas Instruments
EVAL MODULE FOR TPS720105 DRV
TPS72013EVM-307
Texas Instruments
EVALUATION MOD FOR TPS72013-307
TPS7B82EVM-024 Compare Parts
TPS7B82EVM-024 vs TPS7H1201HTEVM
TPS7B82EVM-024 vs TPS7H1111EVM
TPS7B82EVM-024 vs TPS7B8550EVM
TPS7B82EVM-024 vs TPS7B8401EVM
TPS7B82EVM-024 vs TPS7B8250EVM
TPS7B82EVM-024 vs TPS7B81EVM-025
TPS7B82EVM-024 vs TPS7B7702EVM
TPS7B82EVM-024 vs TPS7B70EVM-008
TPS7B82EVM-024 vs TPS7B6950EVM
TPS7B82EVM-024 vs TPS7B6850EVM
TPS7B82EVM-024 vs TPS7B6701EVM
TPS7B82EVM-024 vs TPS7B6350EVM
TPS7B82EVM-024 vs TPS7B4254EVM
TPS7B82EVM-024 vs TPS7B4253EVM
TPS7B82EVM-024 vs TPS7B4250EVM
TPS7B82EVM-024 vs TPS7A94EVM-046
TPS7B82EVM-024 vs TPS7A91EVM-831
TPS7B82EVM-024 vs TPS7A8901EVM-853
TPS7B82EVM-024 vs TPS7A8801EVM-776
TPS7B82EVM-024 vs TPS7A8701EVM-852
TPS7B82EVM-024 vs TPS7A85EVM-754
TPS7B82EVM-024 vs TPS7A84EVM-753
TPS7B82EVM-024 vs TPS7A8300EVM-579
TPS7B82EVM-024 vs TPS7A8300EVM-209
TPS7B82EVM-024 vs TPS7A8101EVM-093
TPS7B82EVM-024 vs TPS7A8001DRBEVM
TPS7B82EVM-024 vs TPS7A78EVM-011
TPS7B82EVM-024 vs TPS7A74EVM-068
TPS7B82EVM-024 vs TPS7A7300EVM-718
TPS7B82EVM-024 vs TPS7A7200EVM-718
TPS7B82EVM-024 vs TPS7A7100EVM-718
TPS7B82EVM-024 vs TPS7A7002EVM-065
TPS7B82EVM-024 vs TPS7A7001EVM-065
TPS7B82EVM-024 vs TPS7A6950EVM
TPS7B82EVM-024 vs TPS7A6650EVM
TPS7B82EVM-024 vs TPS7A6550EVM
TPS7B82EVM-024 vs TPS7A6401EVM
TPS7B82EVM-024 vs TPS7A6350EVM
TPS7B82EVM-024 vs TPS7A6333EVM
TPS7B82EVM-024 vs TPS7A6301EVM
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller