Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Texas Instruments TPS7A6350EVM
TPS7A6350EVM
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVAL MODULE FOR TPS7A6350
Manufacturer:
Texas Instruments
Datasheet:
TPS7A6350EVM Datasheet
History Price: $58.8
In Stock: 45015
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPS7A6350EVM Specification
Specification
Part No
TPS7A6350EVM
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
5V
Current - Output
300mA (Max)
Voltage - Input
4V ~ 40V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS7A6350
TPS7A6350EVM PDF Datasheet
TPS7A6350EVM Datasheet
Click and Download: TPS7A6350EVM Datasheet
TPS7A6350EVM Related Parts
TPS51100EVM-001
Texas Instruments
EVALUATION MODULE FOR TPS51100
TPS70351EVM-165
Texas Instruments
EVAL MOD FOR TPS70351
TPS70933EVM-110
Texas Instruments
MODULE EVAL FOR TPS70933-110
TPS713XXEVM-050
Texas Instruments
EVALUATION MODULE FOR TPS713XX
TPS71401DCKEVM-425
Texas Instruments
EVAL MODULE FOR TPS71401DCK-425
TPS71401DRVEVM-426
Texas Instruments
EVAL MODULE FOR TPS71401DRV-426
TPS71533EVM
Texas Instruments
EVAL MOD FOR TPS71533
TPS715AXXEVM-065
Texas Instruments
EVALUATION MODULE FOR TPS715AXX
TPS717XXEVM-134
Texas Instruments
EVALUATION MODULE FOR TPS717XX
TPS71933-28EVM-213
Texas Instruments
TPS71933-28EVM-213
TPS720105DRVEVM
Texas Instruments
EVAL MODULE FOR TPS720105 DRV
TPS72013EVM-307
Texas Instruments
EVALUATION MOD FOR TPS72013-307
TPS7A6350EVM Compare Parts
TPS7A6350EVM vs TPS7H1201HTEVM
TPS7A6350EVM vs TPS7H1111EVM
TPS7A6350EVM vs TPS7B8550EVM
TPS7A6350EVM vs TPS7B8401EVM
TPS7A6350EVM vs TPS7B82EVM-024
TPS7A6350EVM vs TPS7B8250EVM
TPS7A6350EVM vs TPS7B81EVM-025
TPS7A6350EVM vs TPS7B7702EVM
TPS7A6350EVM vs TPS7B70EVM-008
TPS7A6350EVM vs TPS7B6950EVM
TPS7A6350EVM vs TPS7B6850EVM
TPS7A6350EVM vs TPS7B6701EVM
TPS7A6350EVM vs TPS7B6350EVM
TPS7A6350EVM vs TPS7B4254EVM
TPS7A6350EVM vs TPS7B4253EVM
TPS7A6350EVM vs TPS7B4250EVM
TPS7A6350EVM vs TPS7A94EVM-046
TPS7A6350EVM vs TPS7A91EVM-831
TPS7A6350EVM vs TPS7A8901EVM-853
TPS7A6350EVM vs TPS7A8801EVM-776
TPS7A6350EVM vs TPS7A8701EVM-852
TPS7A6350EVM vs TPS7A85EVM-754
TPS7A6350EVM vs TPS7A84EVM-753
TPS7A6350EVM vs TPS7A8300EVM-579
TPS7A6350EVM vs TPS7A8300EVM-209
TPS7A6350EVM vs TPS7A8101EVM-093
TPS7A6350EVM vs TPS7A8001DRBEVM
TPS7A6350EVM vs TPS7A78EVM-011
TPS7A6350EVM vs TPS7A74EVM-068
TPS7A6350EVM vs TPS7A7300EVM-718
TPS7A6350EVM vs TPS7A7200EVM-718
TPS7A6350EVM vs TPS7A7100EVM-718
TPS7A6350EVM vs TPS7A7002EVM-065
TPS7A6350EVM vs TPS7A7001EVM-065
TPS7A6350EVM vs TPS7A6950EVM
TPS7A6350EVM vs TPS7A6650EVM
TPS7A6350EVM vs TPS7A6550EVM
TPS7A6350EVM vs TPS7A6401EVM
TPS7A6350EVM vs TPS7A6333EVM
TPS7A6350EVM vs TPS7A6301EVM
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller