☰
TPS65941111EVM
TPS65941111EVM
Active
Description:  EVAL BOARD FOR TPS65941-Q1
Manufacturer:  Texas Instruments
History Price: $285.41
In Stock: 31440
TPS65941111EVM Specification
Specification
Part No
TPS65941111EVM
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Integrated Power Supply
Embedded
Yes, MCU
Utilized IC / Part
TPS65941-Q1
Primary Attributes
3V ~ 5.5V Input Voltage
Supplied Contents
Board(s), Cable(s)
TPS65941111EVM Related Parts
TPS1211Q1EVM
TPS1211Q1EVM
Texas Instruments
EVAL BOARD FOR TPS1211
TPS1641EVM
TPS1641EVM
Texas Instruments
TPS1641 EVALUATION MODULE FOR 40
TPS1653EVM
TPS1653EVM
Texas Instruments
EVAL BOARD FOR TPS16530
TPS16630-32EVM
TPS16630-32EVM
Texas Instruments
POWER MANAGEMENT
TPS1H000EVM
TPS1H000EVM
Texas Instruments
EVALUATION MODULE
TPS1H100EVM
TPS1H100EVM
Texas Instruments
IC LOAD SW HGH SIDE
TPS1H200EVM
TPS1H200EVM
Texas Instruments
EVALUATION MODULE
TPS1HC100EVM
TPS1HC100EVM
Texas Instruments
EVAL BOARD FOR TPS1HC100B-Q1
TPS2001CDGNEVM-635
TPS2001CDGNEVM-635
Texas Instruments
EVAL MODULE FOR TPS2001CDGN-635
TPS2003CEVM-016
TPS2003CEVM-016
Texas Instruments
EVAL MODULE FOR TPS2003-016
TPS2020EVM-290
TPS2020EVM-290
Texas Instruments
TPS2020EVM-290
TPS2024EVM-290
TPS2024EVM-290
Texas Instruments
EVAL MODULE FOR TPS2024-290
TPS65941111EVM Compare Parts
  • TPS65941111EVM vs TPS99110EVM
  • TPS65941111EVM vs TPS8802EVM
  • TPS65941111EVM vs TPS7H5008EVM
  • TPS65941111EVM vs TPS7H5007EVM
  • TPS65941111EVM vs TPS7H5006EVM
  • TPS65941111EVM vs TPS7H5005EVM
  • TPS65941111EVM vs TPS7H5004EVM-CVAL
  • TPS65941111EVM vs TPS7H5003EVM-CVAL
  • TPS65941111EVM vs TPS7H5002EVM-CVAL
  • TPS65941111EVM vs TPS7H5001EVM-CVAL
  • TPS65941111EVM vs TPS7H2211EVM-CVAL
  • TPS65941111EVM vs TPS7H2201EVM-CVAL
  • TPS65941111EVM vs TPS7A3501EVM-547
  • TPS65941111EVM vs TPS75005EVM-023
  • TPS65941111EVM vs TPS66020EVM
  • TPS65941111EVM vs TPS65994QFNEVM
  • TPS65941111EVM vs TPS65988EVM
  • TPS65941111EVM vs TPS65988DJEVM
  • TPS65941111EVM vs TPS65987EVM
  • TPS65941111EVM vs TPS65987DJEVM
  • TPS65941111EVM vs TPS65987-90EVM
  • TPS65941111EVM vs TPS65986EVM
  • TPS65941111EVM vs TPS65982-EVM
  • TPS65941111EVM vs TPS65982BBEVM
  • TPS65941111EVM vs TPS65981EVM
  • TPS65941111EVM vs TPS65941212EVM
  • TPS65941111EVM vs TPS65917EVM
  • TPS65941111EVM vs TPS65916EVM
  • TPS65941111EVM vs TPS65910EVM-583
  • TPS65941111EVM vs TPS65910AEVM-583
  • TPS65941111EVM vs TPS65910A3EVM-583
  • TPS65941111EVM vs TPS659109EVM-583
  • TPS65941111EVM vs TPS659108EVM-583
  • TPS65941111EVM vs TPS659101EVM-583
  • TPS65941111EVM vs TPS659038EVM-090
  • TPS65941111EVM vs TPS658643EVM-752
  • TPS65941111EVM vs TPS658640EVM-747
  • TPS65941111EVM vs TPS65835EVM-705
  • TPS65941111EVM vs TPS65820EVM
  • TPS65941111EVM vs TPS65735EVM-703
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!